EN
  • EN
  • DE

IPA65R400CE

Part No IPA65R400CE
Manufacturer Inchange Semiconductor Company Limited
Catalog Transistors - FETs, MOSFETs - RF
Description Isc N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825952-IPA65R400CE
Ultra Librarian 3D Model Ultra Librarian IPA65R400CE CAD Model

Description

The IPA65R400CE is a CoolMOS™ CE series power MOSFET from Inchange Semiconductor Company Limited. This MOSFET is designed for high-efficiency switched-mode power supplies (SMPS) and other power electronic applications. It offers a good balance between conduction and switching losses, making it suitable for a wide range of power levels.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Lighting ballasts
  • Motor drives

Features

  • 650V Drain-Source Voltage (VDS)
  • Low On-Resistance (RDS(on)) of 0.400 Ohm (typical)
  • High Avalanche Ruggedness
  • Integrated Gate Resistor
  • Reduced Gate Charge (Qg)
  • Pb-free lead plating; RoHS compliant

Benefits

  • Improved Efficiency: The low on-resistance minimizes conduction losses, contributing to higher overall efficiency in power conversion systems.
  • Simplified Design: The integrated gate resistor simplifies the gate drive circuit design.
  • Enhanced Reliability: High avalanche ruggedness ensures robust performance under transient conditions.
  • Reduced Switching Losses: Reduced gate charge lowers switching losses at higher frequencies.
  • Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental regulations.

Additional Details

The IPA65R400CE is fabricated using a superjunction technology, which allows for a significant reduction in on-resistance and gate charge compared to conventional MOSFETs. This leads to improved efficiency and power density. The device is typically supplied in a TO-220 or similar package, depending on the specific variant.

Technical Specifications:

  • VDS (Drain-Source Voltage): 650V
  • RDS(on) (On-Resistance): 0.400 Ohm (typical)
  • ID (Drain Current): Varies with package and operating conditions; consult datasheet for specific values
  • Qg (Gate Charge): Consult datasheet for specific value
  • Package Type: TO-220 or equivalent

Designers should consult the manufacturer's datasheet for the most up-to-date and accurate specifications before using this product in any application.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7685 $53.7950
160+ $0.6306 $100.8960
250+ $0.6109 $152.7250
340+ $0.5912 $201.0080
440+ $0.5715 $251.4600
590+ $0.5124 $302.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess