EN
  • EN
  • DE

VCT9678H-EM-A3

Part No VCT9678H-EM-A3
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 397700-VCT9678H-EM-A3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCT9678H-EM-A3 CAD Model

Description

The Micronas VCT9678H-EM-A3 is a single-chip CMOS multi-standard TV processor designed for a wide range of analog television applications. This highly integrated IC combines video, audio, and control functionalities, making it suitable for cost-effective TV designs.

Applications:

  • Analog televisions (CRT, LCD, Plasma)
  • Video recorders (VCRs)
  • Set-top boxes
  • Automotive entertainment systems
  • Surveillance systems

Features:

  • Multi-standard video decoder: Supports PAL, SECAM, and NTSC standards.
  • Integrated audio processor: Includes audio decoding and processing capabilities.
  • On-screen display (OSD) controller: Allows for displaying text and graphics on the screen.
  • Microcontroller interface: Enables communication with external microcontrollers for system control.
  • Built-in comb filter: Improves video quality by separating luminance and chrominance signals.
  • Teletext decoder: Supports teletext functionality for accessing text-based information services.
  • Automatic gain control (AGC): Maintains stable signal levels for video and audio.
  • Deflection processing for CRT displays.

Benefits:

  • Reduced component count: Integration of multiple functions into a single chip simplifies the design and reduces the number of external components required.
  • Cost-effective solution: The highly integrated design lowers the overall system cost.
  • Improved video quality: The built-in comb filter and other video processing features enhance the picture quality.
  • Enhanced audio performance: The integrated audio processor provides high-quality audio decoding and processing.
  • Flexible system control: The microcontroller interface allows for flexible system control and customization.
  • Compact design: Smaller PCB footprint due to high integration

Additional Details:

The VCT9678H-EM-A3 typically operates from a 3.3V power supply. It's packaged in a TQFP (Thin Quad Flat Pack) package. Detailed technical specifications, including pinout diagrams, timing diagrams, and electrical characteristics, are available in the product datasheet. This IC is designed for experienced electronics engineers and requires knowledge of analog television standards and circuit design principles for proper implementation.The device also provides versatile interfaces for external memory and peripherals, enabling flexible system design. It features power-saving modes to minimize energy consumption in standby or low-activity states.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Lowest to $20.5186
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess