EN
  • EN
  • DE

MMF60R190QTH

Part No MMF60R190QTH
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079540-MMF60R190QTH
Categories OEM Parts(M-N)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMF60R190QTH CAD Model

Description

The MMF60R190QTH is a Power MOSFET from Inchange Semiconductor Company Limited. It's designed for high-efficiency switching applications, offering a combination of fast switching speed and low on-resistance, contributing to reduced power losses and improved system efficiency.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • Motor Control

Features

  • Low On-Resistance: Reduces conduction losses, improving efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling higher frequency operation.
  • High Avalanche Ruggedness: Provides robustness against voltage spikes and transients.
  • Improved dv/dt Capability: Enhances reliability in demanding applications.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • Halogen-Free: Meets industry standards for halogen-free products.

Benefits

  • Increased System Efficiency: The low on-resistance and fast switching speed contribute to reduced power losses, resulting in higher overall system efficiency.
  • Improved Thermal Performance: Lower power dissipation translates to reduced heat generation, improving thermal performance and reliability.
  • Enhanced Reliability: The high avalanche ruggedness and improved dv/dt capability enhance the reliability of the MOSFET in demanding applications.
  • Simplified Design: The robust characteristics of the MOSFET simplify the design process and reduce the need for complex protection circuitry.
  • Cost-Effective Solution: The combination of performance and reliability makes the MMF60R190QTH a cost-effective solution for a wide range of power electronic applications.

Additional Details

This Power MOSFET typically utilizes advanced trench technology to achieve superior performance characteristics. It's packaged for efficient heat dissipation. Specific electrical characteristics include a drain-source voltage (Vds) rating suited for common power supply voltages, a continuous drain current (Id) rating that indicates its current handling capability, and a gate-source voltage (Vgs) rating that specifies the maximum voltage that can be applied to the gate. Consult the datasheet for precise values and detailed performance curves under varying operating conditions.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,707 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess