EN
  • EN
  • DE
  • IT

1ED3491MC12MXUMA1

Part No 1ED3491MC12MXUMA1
Manufacturer Infineon Technologies
Catalog Isolators - Gate Drivers
Description ISOLATED DRIVER PG-DSO-16  /  9A Gate Driver Capacitive Coupling 5700Vrms 1 Channel PG-DSO-16-28
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 200V/ns
Propagation Delay tpLH / tpHL (Max) 270ns, 262ns
Rise / Fall Time (Typ) 15ns, 15ns
Current - Output High, Low 9A, 9A
Current - Peak Output 9A
Voltage - Output Supply 13V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-BSSOP (0.295", 7.50mm Width)
Supplier Device Package PG-DSO-16-28
Approval Agency UL, VDE
Base Product Number 1ED3491
Other Names 448-1ED3491MC12MXUMA1DKR,448-1ED3491MC12MXUMA1TR,SP003244294,448-1ED3491MC12MXUMA1CT
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1243818-1ED3491MC12MXUMA1
Ultra Librarian 3D Model Ultra Librarian 1ED3491MC12MXUMA1 CAD Model

Description

The 1ED3491MC12MXUMA1 is an isolator-gate driver from Infineon Technologies.

  • Product Series: EiceDriver™
  • Package: tape and reel
  • Standard Package: 1,000 units
  • Mounting: surface-mounted
  • Technology: capacitive coupling
  • Current - Output High, Low: 9A, 9A
  • Voltage - Forward (Vf) (Typ): not specified
  • Rise/Fall Time (Typ): 15ns, 15ns
  • Number of Channels: 1
  • Voltage - Isolation: 5700Vrms
  • Common Mode Transient Immunity (Min): 200V/ns
  • Propagation Delay tpLH / tpHL (Max): 270ns, 262ns
  • Current - Peak Output: 9A
  • REACH: not affected
  • Voltage - Output Supply: 13V ~ 25V.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3KV 2CH GATE DVR 16SOIC / 4A Gate Driver Magnetic Coupling 3000Vrms 2 Channel 16-SOIC
Lowest to $1.9196
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.7184
Skyworks Solutions Inc.
AUTOMOTIVE 5 KV 8V UVLO HS/LS IS
Need more? Email Us
CEL
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $4.2435
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
Lowest to $5.7383
Skyworks Solutions Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
5A/5A, 3-KVRMS SINGLE-CHANNEL IS
Lowest to $1.4272
Skyworks Solutions Inc.
DGTL ISO 3.75KV GATE DRVR 8SOIC
Lowest to $2.7273

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1843 $50.2901
17+ $5.8948 $100.2116
27+ $5.7106 $154.1862
37+ $5.5264 $204.4768
47+ $5.3422 $251.0834
63+ $4.7895 $301.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess