EN
  • EN
  • DE

6389G50-1

Part No 6389G50-1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0512+
Reference case SOP14
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
RoHS State Request Verification
Win Source Part Number 751454-6389G50-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6389G50-1 CAD Model

Description

The 6389G50-1 is a DC-DC switching regulator manufactured by Infineon Technologies. As a part of the PMIC (Power Management Integrated Circuit) category, this regulator is designed to efficiently convert DC voltage levels, making it suitable for a wide array of applications where stable and controlled power delivery is crucial.

Applications:

  • Automotive Systems: Used in various automotive applications such as infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS) to provide stable power.
  • Industrial Automation: Employed in industrial control systems, programmable logic controllers (PLCs), and robotic systems for efficient power conversion.
  • Telecommunications Equipment: Integrated into telecom infrastructure equipment like base stations, routers, and switches to ensure reliable power distribution.
  • Consumer Electronics: Found in devices such as laptops, tablets, and power banks, providing regulated voltage for various components.
  • Embedded Systems: Used in various embedded systems requiring efficient and stable power supplies.

Features:

  • High Efficiency: Designed for high power conversion efficiency, minimizing energy loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, enhancing its versatility in different power environments.
  • Overcurrent Protection: Integrated protection mechanisms safeguard the regulator and connected components from damage due to excessive current.
  • Overvoltage Protection: Prevents damage from overvoltage conditions, ensuring stable and reliable operation.
  • Thermal Shutdown: Automatically shuts down the regulator when temperature exceeds safe limits, preventing thermal damage.
  • Adjustable Output Voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Compact Design: Small form factor allows for integration into space-constrained applications.

Benefits:

  • Improved Power Efficiency: Reduces energy consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Protects against voltage and current fluctuations, ensuring stable and reliable operation of connected devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and reducing overall system cost.
  • Increased System Lifespan: Protection features and thermal management contribute to a longer operational life for both the regulator and connected components.
  • Versatile Application: Suitable for a wide range of applications due to its adjustable output voltage and wide input voltage range.

Additional Details:

The 6389G50-1 typically supports various switching frequencies to optimize performance based on application requirements. It may also include soft-start functionality to minimize inrush current during startup. Detailed specifications regarding voltage and current ratings, switching frequency, and thermal characteristics can be found in the product datasheet provided by Infineon Technologies. The component is designed to meet stringent industry standards for electromagnetic compatibility (EMC) and safety.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess