The 6CWQ10NL is a Schottky Barrier Rectifier manufactured by Infineon Technologies. It is designed for use in low voltage, high-frequency inverters, freewheeling, DC-DC converters, and polarity protection applications.
Applications
- Switching power supplies
- DC-DC converters
- Freewheeling diodes
- Polarity protection
Features
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Guard ring for overvoltage protection
- RoHS compliant
Benefits
- Increases efficiency in power supply circuits due to the low forward voltage drop.
- Provides reliable performance in harsh environments with high surge currents.
- Suitable for high-frequency applications due to its fast switching speed.
- Offers enhanced protection against voltage transients.
Additional Details
The 6CWQ10NL is typically packaged in a TO-252 or similar surface-mount package. Key electrical characteristics include a reverse voltage (VR) rating, forward current (IF) rating, and forward voltage drop (VF). The low forward voltage drop minimizes power loss, improving overall circuit efficiency. The high surge current capability allows it to withstand brief periods of high current, such as during startup or fault conditions. The rectifier is designed for operation at temperatures up to 150°C.
When using this rectifier, it's important to consider the thermal management requirements, especially at high currents. Proper PCB layout and heat sinking are crucial to ensure reliable operation. Review the datasheet for specific voltage and current ratings, as well as thermal characteristics, to ensure safe and reliable operation.