EN
  • EN
  • DE

ADM5120P

Part No ADM5120P
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case lQFP-20
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713416-ADM5120P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM5120P CAD Model

Description

The Infineon ADM5120P is a highly integrated system-on-chip (SoC) designed primarily for broadband access devices such as routers and gateways. It combines a MIPS32 processor core with a variety of peripherals, making it an ideal solution for cost-effective and feature-rich networking applications.

Applications

  • Broadband Routers: Provides the core processing power and connectivity for home and small office routers.
  • Residential Gateways: Integrates modem, router, and firewall functionalities into a single device.
  • Wireless Access Points: Enables wireless connectivity in homes and offices.
  • VoIP Gateways: Supports voice over IP (VoIP) services by providing the necessary processing and interface capabilities.
  • Network Attached Storage (NAS) Devices: Can be used in low-end NAS devices for file sharing and storage management.

Features

  • MIPS32 Processor Core: Delivers adequate processing power for routing, firewall, and other network tasks.
  • Integrated Ethernet Switch: Features a built-in Ethernet switch for connecting multiple devices.
  • USB Interface: Supports USB connectivity for external storage devices and other peripherals.
  • UART Interface: Provides a serial communication interface for debugging and control.
  • Memory Controller: Includes a memory controller for accessing external memory (SDRAM).
  • Hardware NAT Accelerator: Accelerates network address translation (NAT) for improved performance.

Benefits

  • High Integration: Reduces the number of external components, leading to lower system cost and smaller form factor.
  • Cost-Effective: Provides a competitive solution for broadband access devices.
  • Flexible Architecture: Supports a variety of network protocols and services.
  • Enhanced Performance: Hardware NAT acceleration improves network throughput and reduces CPU load.
  • Reliable Operation: Designed for reliable operation in demanding network environments.

Additional Details

The ADM5120P typically operates at clock speeds up to 200MHz. It includes several key features such as hardware NAT acceleration, Quality of Service (QoS) support, and advanced security features. It is also designed to consume low power, making it suitable for energy-efficient devices. The integration of a 5-port Ethernet switch further simplifies the design of broadband routers by reducing the number of external components required.

The ADM5120P provides a cost-effective, highly integrated platform for broadband access devices. Its comprehensive feature set, including hardware NAT acceleration and an integrated Ethernet switch, makes it a popular choice for manufacturers of routers, gateways, and other networking equipment.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,881 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess