EN
  • EN
  • DE
  • IT

AUIRB24427STR

Part No AUIRB24427STR
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Low-Side Gate Driver IC Non-Inverting
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 448-AUIRB24427SDKR-ND, SP001513668, AUIRB24427STR-ND, 448-AUIRB24427SCT, 448-AUIRB24427SCT-ND, 448-AUIRB24427SDKR, 448-AUIRB24427STRDKR, 448-AUIRB24427STRCT, 448-AUIRB24427STR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912282-AUIRB24427STR
Ultra Librarian 3D Model Ultra Librarian AUIRB24427STR CAD Model

Description

The Infineon Technologies 912282-AUIRB24427STR is a low-side gate driver IC non-inverting.

  • Operating Temperature: -40°C to 150°C (TJ)
  • Package: 8-SOIC (0.154", 3.90mm Width) reel - TR
  • Mounting: Surface mountable
  • Status: Obsolete
  • Quantity per Package: 2500
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Supply and Demand: balanced
  • REACH: unaffected
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 448-AUIRB24427SDKR-ND, SP001513668, AUIRB24427STR-ND, 448-AUIRB24427SCT, 448-AUIRB24427SCT-ND, 448-AUIRB24427SDKR, 448-AUIRB24427STRDKR, 448-AUIRB24427STRCT, 448-AUIRB24427STR

You May Also Be Interested in

Infineon Technologies
TLE7189 - GATE DRIVER
Lowest to $10.9676
Powerex Inc.
IC GATE DRVR PWR MGMT MOSFET
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.7419
ON Semiconductor
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
Powerex Inc.
IC GATE DRVR LOW-SIDE MODULE
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8DIP
Lowest to $18.6640
Richtek USA Inc.
IC HV BUCK MOSFET DRVR WDFN-8
Lowest to $0.4532

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1134 $61.1340
23+ $5.0161 $115.3703
35+ $4.8595 $170.0825
48+ $4.7027 $225.7296
62+ $4.5460 $281.8520
83+ $4.0757 $338.2831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess