EN
  • EN
  • DE

AUIRLR120NTRL

Part No AUIRLR120NTRL
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 20nC @ 5V
Max Input Capacitance 440pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 48W (Tc)
Maximum Rds On at Id,Vgs 185 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-PAK (TO-252AA)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1020809-AUIRLR120NTRL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AUIRLR120NTRL CAD Model

Description

The AUIRLR120NTRL from Infineon Technologies is a 100V single N-channel through-hole Automotive MOSFET. It's designed for applications requiring efficient power switching, particularly in automotive systems. This MOSFET is known for its low on-resistance and fast switching speed, contributing to overall system efficiency and reduced power losses.

Applications

  • Automotive Systems: Used in automotive applications such as power distribution, motor control, and lighting control.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage regulation in various electronic systems.
  • Power Management: Utilized in power management circuits for controlling and distributing power efficiently.
  • Motor Control: Suitable for motor control applications, providing precise and efficient motor operation.
  • Lighting Control: Used in automotive lighting systems for controlling headlights, taillights, and other lighting elements.

Features

  • Voltage Rating: 100V Drain-Source Breakdown Voltage (Vds)
  • Current Rating: 17A Continuous Drain Current (Id)
  • On-Resistance: Low on-resistance (RDS(on)) for reduced power losses and improved efficiency. Typically 0.083 Ohms at VGS = 10V.
  • Gate Threshold Voltage: Gate threshold voltage (VGS(th)) typically between 2V and 4V.
  • Package: Available in a through-hole package (TO-251 or similar) for easy mounting and heat dissipation.
  • Operating Temperature: Wide operating temperature range, typically from -55°C to +175°C, ensuring reliability in harsh environments.
  • Fast Switching Speed: Fast switching speed for efficient power conversion.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses and enhances overall system efficiency.
  • Reliable Performance: Wide operating temperature range and avalanche rating ensure reliable operation in harsh conditions.
  • Easy Integration: Through-hole package allows for easy mounting and integration into existing systems.
  • Versatile Application: Suitable for a wide range of automotive and industrial applications.
  • Reduced Heat Dissipation: Low on-resistance results in reduced heat dissipation, improving thermal management.
  • Improved System Performance: Fast switching speed contributes to improved system performance and responsiveness.
  • Robust Design: Designed for robust performance and long-term reliability in demanding environments.

Additional Details

The AUIRLR120NTRL incorporates advanced trench MOSFET technology, which optimizes the on-resistance and switching performance. It is designed to meet stringent automotive requirements, ensuring high reliability and durability. The device features a robust gate oxide for enhanced gate control and protection. Its low on-resistance makes it particularly suitable for applications where minimizing power losses is critical. With its combination of high efficiency, reliability, and ease of use, the AUIRLR120NTRL is an excellent choice for various power switching applications in automotive and industrial systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7246 $60.3610
85+ $1.4151 $120.2835
130+ $1.3710 $178.2300
175+ $1.3268 $232.1900
230+ $1.2825 $294.9750
305+ $1.1498 $350.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess