EN
  • EN
  • DE
  • IT

AUIRS20302S

Part No AUIRS20302S
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type N-Channel MOSFET
Voltage - Supply 24V ~ 150V
Logic Voltage - VIL, VIH 0.7V, 2.5V
Current - Peak Output (Source, Sink) 200mA, 350mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 200 V
Rise / Fall Time (Typ) 100ns, 35ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AUIRS20302
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 567250-AUIRS20302S
Ultra Librarian 3D Model Ultra Librarian AUIRS20302S CAD Model

Description

The AUIRS20302S is a 3-Phase Gate Driver IC from Infineon Technologies.

  • Application: Power Management
  • Driver Type: N-Channel MOSFET (Half-Bridge)
  • Number of Drivers: 6
  • Input Voltage Range: 24V to 150V
  • Input Type: Non-Inverting
  • Channel Configuration: 3-Phase
  • High Side Voltage: Up to 200V (Bootstrap)
  • Peak Output Current (Source): 200mA
  • Peak Output Current (Sink): 350mA
  • Rise/Fall Time: 100ns/35ns
  • Package: 28-SOIC
  • Mounting Type: Surface Mount
  • Standard: AEC-Q100
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.7419
Maxim Integrated
6A SINGLE MOSFET DRIVER
Lowest to $4.9852
NXP / Nexperia
IC GATE DRVR HALF-BRIDGE 20SOIC
Lowest to $6.8672
Infineon Technologies
TLE7189 - GATE DRIVER
Lowest to $10.9676
Powerex Inc.
IC GATE DRVR PWR MGMT MOSFET
Need more? Email Us
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.4736
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
Richtek USA Inc.
IC HV BUCK MOSFET DRVR WDFN-8
Lowest to $0.4532

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.5327 $66.3924
29+ $4.5406 $131.6774
45+ $4.3982 $197.9190
61+ $4.2560 $259.6160
79+ $4.1150 $325.0850
106+ $3.6894 $391.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess