EN
  • EN
  • DE
  • IT

CAT1023WI-25-GT3

Part No CAT1023WI-25-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SOIC  /  Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.55V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT1023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CAT1023WI-25-GT3-488
Standard Package 3,000
Win Source Part Number 1024446-CAT1023WI-25-GT3
Ultra Librarian 3D Model Ultra Librarian CAT1023WI-25-GT3 CAD Model

Description

Product Overview: CAT1023WI-25-GT3

The CAT1023WI-25-GT3 is a high-performance, precision supervisory circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is an integral component for microprocessor systems, providing monitoring and control of the power supply to ensure stable and reliable operation.

Key Features

  • Voltage Monitoring: The CAT1023WI-25-GT3 features a precision voltage monitor with a 2.5V threshold, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: Designed for energy-efficient applications, this supervisory circuit consumes minimal power, making it ideal for battery-operated devices.
  • Manual Reset Input: The manual reset input allows for an external trigger to reset the system, providing an additional layer of control.
  • Watchdog Timer: A built-in watchdog timer ensures that the system remains responsive and can recover from a stalled state.
  • Power Supply Tolerance: The device can operate over a wide range of power supply voltages, accommodating various application requirements.

Applications

The CAT1023WI-25-GT3 is versatile and can be used in a multitude of applications, including:

  • Computers and servers
  • Portable/battery-powered equipment
  • Industrial systems
  • Embedded systems
  • Telecommunications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT1023WI-25-GT3 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a Green, lead-free, halogen-free package, reflecting ON Semiconductor's dedication to environmental sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the datasheet for the CAT1023WI-25-GT3, which provides comprehensive information about the device's electrical characteristics, operating conditions, and package information.

Please note that the information provided here is subject to change, and it is important to consult the latest datasheets and product resources for the most current and detailed specifications.

You May Also Be Interested in

Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess