EN
  • EN
  • DE
  • IT

M29W800FB70ZA3SE

Part No M29W800FB70ZA3SE
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 8Mb Parallel NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1451833-M29W800FB70ZA3SE
Manufacturer Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mbit
Memory Organization 1M x 8, 512K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Ultra Librarian 3D Model Ultra Librarian M29W800FB70ZA3SE CAD Model

Description

Micron's M29W800FB70ZA3SE is a Parallel NOR Flash memory component featuring an 8Mb storage capacity, engineered to meet the specialized needs of a variety of electronic devices. This NOR Flash memory stands out for its fast read and write operations, which are crucial for applications requiring quick access to code or data, such as in booting processes for computers and embedded systems. The M29W800FB70ZA3SE is packaged in a convenient, easy-to-integrate form factor and designed to operate under a broad range of temperature conditions, making it versatile for both industrial and consumer applications. Its reliability and durability are hallmarks of Micron's commitment to quality, ensuring that this flash memory can support the rigorous demands of firmware updates, critical application storage, and real-time data logging. Employing advanced technology to enhance interface speed and data integrity, this memory module serves as a critical component in enhancing the performance and functionality of digital devices.

You May Also Be Interested in

CISCO
CISCO MEM-4320-4G - 4G DRAM for Cisco ISR 4320 (Soldered on motherboard)
Need more? Email Us
CISCO
CISCO MEM-2900-512U25GB - 512MB to 2.5GB DRAM Upgrade (2GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
CISCO MEM-4460-32G - 32G DRAM (1 DIMM) for Cisco ISR 4460
Need more? Email Us
CISCO
Cisco MEM-CF-256U4GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco 8GB DDR3-1866-MHZ RDIMM/PC3-14900/DUAL
Need more? Email Us
CISCO
CISCO 15-101778-01 - CISCO 15-101778-01 32Gb 2x16Gb 1333MHz Memory Kit
Need more? Email Us
CISCO
32 GB RDIMM DRx4 3200 (8Gb)
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RT-H. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco Excess 32GB DDR4-2666-MHz LRDIMM/PC4-21300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess