EN
  • EN
  • DE

BAT15-099LRH E6327

Part No BAT15-099LRH E6327
Manufacturer Infineon Technologies
Catalog RF Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818762-BAT15-099LRH-E6327
Ultra Librarian 3D Model Ultra Librarian BAT15-099LRH E6327 CAD Model

Description

The BAT15-099LRH E6327 is a Schottky Barrier Diode manufactured by Infineon Technologies. This diode is designed for high-frequency applications requiring fast switching speeds and low forward voltage. It is commonly used in RF (Radio Frequency) circuits for mixing, detecting, and switching signals. Its characteristics make it suitable for use in various communication and radar systems.

Applications:

  • RF mixers: Used in frequency conversion circuits to mix different RF signals for up-conversion or down-conversion.
  • RF detectors: Employed to detect the presence and strength of RF signals in various electronic devices.
  • High-speed switching circuits: Utilized in circuits where rapid switching is essential, such as in sampling and pulse generation.
  • Voltage clamping: Used to protect sensitive electronic components from voltage spikes and overvoltage conditions.
  • Wireless communication systems: Integrated into wireless devices for signal processing and detection stages.

Features:

  • Low forward voltage: Features a low forward voltage drop, typically around 0.35V, minimizing power loss and improving efficiency.
  • Fast switching speed: Offers very fast switching speeds, enabling operation at high frequencies with minimal delay.
  • Low capacitance: Exhibits low junction capacitance, reducing signal distortion and enhancing high-frequency performance.
  • Small package size: Housed in a small SOT-343 package, allowing for compact and space-saving designs.
  • Pb-free (RoHS compliant): Complies with RoHS standards, ensuring environmental friendliness.
  • High surge current capability: Designed to withstand high surge currents, providing robustness against transient voltage spikes.

Benefits:

  • Improved circuit efficiency: Low forward voltage reduces power dissipation, leading to improved efficiency in RF circuits.
  • Enhanced high-frequency performance: Fast switching speed and low capacitance enable operation at high frequencies with minimal signal degradation.
  • Compact design: Small package size facilitates integration into space-constrained applications, allowing for miniaturization of electronic devices.
  • Reliable operation: High surge current capability ensures reliable performance even under transient conditions.
  • Environmental compliance: Pb-free design meets RoHS standards, ensuring compliance with environmental regulations.

The BAT15-099LRH E6327 is an excellent choice for RF and microwave applications requiring high-speed switching, low forward voltage, and a compact form factor. Its superior performance and reliability make it a valuable component in various electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess