EN
  • EN
  • DE

BAT15099E6433HTMA1

Part No BAT15099E6433HTMA1
Manufacturer Infineon Technologies
Catalog RFFETs
Description DIODE SCHOTTKY 4V 100MW SOT143-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features RF Diode Schottky - 2 Independent 4V PG-SOT-143-3D
Manufacturer Infineon Technologies
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Package TO-253-4, TO-253AA
Case / Package PG-SOT-143-3D
Family Name BAT15099
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT15099E6433HTMA1TR-ND, BAT 15-099 E6433, 2156-BAT15099E6433HTMA1, BAT 15-099 E6433-ND, SP000010275, 448-BAT15099E6433HTMA1DKR, BAT15099E6433HTMA1TR, 448-BAT15099E6433HTMA1CT, BAT15099E6433XT, 448-BAT15099E6433HTMA1TR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863473-BAT15099E6433HTMA1
Ultra Librarian 3D Model Ultra Librarian BAT15099E6433HTMA1 CAD Model

Description

The Infineon Technologies 863473-BAT15099E6433HTMA1 is an RF Diode Schottky with 2 independent 4V PG-SOT-143-3D.

  • Package Type: TO-253-4, TO-253AA, Reel-mounted
  • Family: BAT15099
  • Category: Discrete Semiconductor Product
  • Operating Temperature Range: 150°C (TJ)
  • Package Quantity: 10,000 units
  • Estimated Production Lead Time: 7 weeks

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
Broadcom Limited
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $1.6122
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $7.5735
NXP / Nexperia
Trans RF MOSFET N-CH 14V 0.03A 4-Pin(3+Tab) SOT-143R
Lowest to $78.8934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess