EN
  • EN
  • DE

BBY57-05W

Part No BBY57-05W
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Silicon Tuning Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1151845-BBY57-05W
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BBY57-05W CAD Model

Description

The BBY57-05W is a hyperabrupt junction tuning varactor diode manufactured by Infineon Technologies. This diode is designed to provide a voltage-variable capacitance, making it ideal for use in applications requiring electronic tuning, such as voltage-controlled oscillators (VCOs), tunable filters, and frequency synthesizers. The hyperabrupt junction design provides a higher capacitance variation over a smaller voltage range compared to standard varactor diodes, enabling finer and more precise tuning capabilities.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used in frequency synthesizers, wireless communication devices, and test equipment to generate variable frequency signals.
  • Tunable Filters: Employed in radio receivers and transmitters to adjust the filter's center frequency for signal selection and noise reduction.
  • Frequency Synthesizers: Integrated into phase-locked loop (PLL) circuits to generate stable and precise frequencies.
  • FM Modulators/Demodulators: Used in frequency modulation and demodulation circuits for radio communication systems.
  • Parametric Amplifiers: Utilized for amplifying weak signals with minimal added noise.

Features:

  • Hyperabrupt Junction: Provides a large capacitance change with a small voltage variation, enabling precise tuning.
  • Low Series Resistance: Minimizes signal losses and improves the overall performance of the tuning circuit.
  • High Tuning Ratio: Offers a wide capacitance range for a given voltage range, allowing for broad frequency tuning.
  • Small Package Size: Available in compact surface-mount packages, facilitating miniaturization of electronic devices.

Benefits:

  • Precise Electronic Tuning: Enables accurate and stable frequency control in various applications.
  • Improved Signal Performance: Low series resistance reduces signal attenuation and enhances signal quality.
  • Compact Circuit Design: Small package size allows for space-efficient and portable device designs.
  • Enhanced Frequency Stability: The hyperabrupt junction design contributes to more stable and reliable frequency control.

Additional Details:

The BBY57-05W is commonly packaged in a SOD323 or similar surface-mount package. Key parameters include capacitance range, reverse voltage rating, and series resistance. Designers should consult the datasheet for specific values and application guidelines. This varactor diode is particularly well-suited for high-frequency applications requiring precise and stable electronic tuning, such as wireless communication systems and test and measurement equipment.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess