EN
  • EN
  • DE
  • IT

BCR108E6327HTSA1

Part No BCR108E6327HTSA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 0.2W SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 70 @ 5mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Frequency - Transition 170MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Win Source Part Number 1022674-BCR108E6327HTSA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR108E6327HTSA1 CAD Model

Description

The Infineon Technologies BCR108E6327HTSA1 is a pre-biased NPN transistor designed for use in discrete semiconductor products.

  • Maximum Current Collector: 100mA
  • Maximum VCEO Collector-Emitter Breakdown Voltage: 50V
  • Maximum Power Dissipation: 200mW
  • Typical Gain (hFE): 70 @ 5mA, 5V
  • Package: PG-SOT23-3
  • Temperature Range: -55°C to 175°C (TJ)
  • Packaging: Reel - TR

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Lowest to $5.8647
ON Semiconductor
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.0314
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Lowest to $5.8647
ON Semiconductor
TRANS PREBIAS NPN 50V SOT1123
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS PNP 50V EMT3F
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT523
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT523
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SSM
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1849 $56.3945
650+ $0.1733 $112.6450
1,005+ $0.1674 $168.2370
1,440+ $0.1557 $224.2080
1,870+ $0.1499 $280.3130
2,335+ $0.1440 $336.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,110 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess