EN
  • EN
  • DE
  • IT

LP5900SD-2.0/NOPB

Part No LP5900SD-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LP5900 Ultra Low Noise, 150 mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2V
Voltage Dropout (Maximum) 0.15V @ 150mA
Output Current 150mA
Operating Supply Current 50μA ~ 230μA
PSRR 85dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2.2x2.5)
Win Source Part Number 1203924-LP5900SD-2.0/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP5900
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP5900SD-2.0/NOPB CAD Model

Description

Product Overview: LP5900SD-2.0/NOPB by Texas Instruments

The LP5900SD-2.0/NOPB is a high-performance, low-noise LDO (Low Dropout Regulator) designed and manufactured by the reputable Texas Instruments. Built with precision and reliability in mind, this regulator offers a fixed output voltage of 2.0V, which is ideal for providing stable power to sensitive electronic components.

Key Features

  • Low Dropout Voltage: With its low dropout feature, the LP5900SD-2.0/NOPB ensures efficient operation even when the input voltage is very close to the output voltage, making it perfect for battery-powered applications.
  • High Accuracy: The output voltage is highly accurate, which is critical for powering sensitive circuits that require a stable voltage supply.
  • Low Noise: This LDO is specifically designed to minimize noise, a crucial aspect for applications such as RF and analog circuits where noise can significantly impact performance.
  • Stable with Ceramic Capacitors: The LP5900SD-2.0/NOPB is stable with ceramic output capacitors, which are preferred in modern electronic designs for their small size and reliability.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the connected components from damage due to excessive heat or current.

Applications

  • RF Applications
  • Portable and Battery-Powered Electronics
  • Medical Devices
  • Power Management for DSPs, MCUs, and FPGAs

Quality and Environmental Compliance

The LP5900SD-2.0/NOPB is lead-free, RoHS compliant, and comes in a green-compliant package. Texas Instruments is committed to environmental stewardship and ensures that its products meet the current environmental standards.

Package and Availability

Offered in a small WSON-6 package, the LP5900SD-2.0/NOPB occupies minimal board space, making it suitable for compact electronic assemblies. It is available for order in different quantities, catering to both small-scale projects and large-volume production needs.

Whether you are designing for consumer electronics, industrial applications, or cutting-edge medical devices, the LP5900SD-2.0/NOPB by Texas Instruments stands as a reliable choice for your power regulation requirements.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us
Fremont Micro Devices USA
Lowest to $0.0737
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0814 $59.4770
130+ $0.8874 $115.3620
200+ $0.8596 $171.9200
270+ $0.8318 $224.5860
350+ $0.8042 $281.4700
470+ $0.7209 $338.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess