EN
  • EN
  • DE
  • IT

BCR158W H6327

Part No BCR158W H6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1342+
Reference case SOT323
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 730010-BCR158W H6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR158W H6327 CAD Model

Description

The BCR158W H6327 is a digital bipolar transistor (also known as a resistor-equipped transistor or RET) manufactured by Infineon Technologies. This transistor integrates a resistor network into the device, simplifying circuit design and reducing the number of external components needed. It is designed for switching and amplification applications where space and component count are critical.

Applications:

  • Digital Switching: Used in digital switching circuits for controlling signals.
  • Level Shifting: Employed for level shifting between different voltage domains.
  • Inverter Circuits: Utilized in inverter circuits for signal inversion.
  • Driver Circuits: Used as a driver for LEDs, displays, and other components.
  • General Purpose Switching: Employed in general-purpose switching applications.

Features:

  • Integrated Resistors: Includes built-in base-emitter and base resistors, simplifying circuit design.
  • Low Saturation Voltage: Provides low saturation voltage for efficient switching.
  • Small Package: Available in small surface-mount packages, ideal for space-constrained applications.
  • NPN Transistor: NPN polarity transistor.
  • Halogen-Free: Compliant with halogen-free standards.

Benefits:

  • Simplified Circuit Design: Integrated resistors reduce external component count and simplify PCB layout.
  • Space Saving: Small package reduces the overall size of the circuit.
  • Improved Reliability: Fewer external components improve circuit reliability.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Cost-Effective: Reduces overall system cost by integrating resistors.

Additional Details:

The BCR158W H6327 typically has a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 100mA. The integrated resistors typically range from 10 kΩ to 47 kΩ, depending on the specific variant. It is commonly packaged in a SOT-323 package. The integrated resistors provide a defined input impedance and bias the transistor for specific switching applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8214 $65.7120
195+ $0.6740 $131.4300
300+ $0.6533 $195.9900
410+ $0.6326 $259.3660
530+ $0.6106 $323.6180
710+ $0.5472 $388.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess