EN
  • EN
  • DE

BCX52 E6327

Part No BCX52 E6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+Rohsree
Reference case SOT-89
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 744815-BCX52 E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCX52 E6327 CAD Model

Description

The BCX52 E6327 is a medium power NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is designed for use in a wide variety of general-purpose amplification and switching applications. This transistor is known for its robust performance and reliability in demanding environments.

Applications:

  • General purpose amplification: Used in audio amplifiers and signal boosters.
  • Switching circuits: Employed in applications requiring high-speed switching, such as inverters and converters.
  • Linear regulators: Used as a pass transistor in linear voltage regulators.
  • Driver stages: Used to drive larger transistors or other high-current devices.

Features:

  • NPN Bipolar Transistor: Offers excellent gain and switching characteristics.
  • Medium Power Dissipation: Suitable for applications requiring moderate power handling.
  • High Collector Current: Capable of handling significant current flow.
  • Low Saturation Voltage: Ensures efficient switching and reduced power loss.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable amplification and switching capabilities.
  • Reduced Power Consumption: Low saturation voltage minimizes power loss, enhancing energy efficiency.
  • Enhanced System Reliability: Robust design ensures long-term performance and dependability.
  • Versatile Application: Suitable for a broad range of electronic circuits and applications.

Technical Specifications:

The BCX52 E6327 typically features a collector-emitter voltage (VCEO) of 30V, a collector current (IC) of 1A, and a power dissipation (Ptot) of approximately 1W. Its current gain (hFE) is typically in the range of 40 to 250, providing excellent amplification. The transistor is housed in a SOT-23 package, which allows for efficient heat dissipation and easy mounting on PCBs.

The BCX52 E6327 is a reliable and versatile component that offers excellent performance in a variety of electronic applications. Its robust design and efficient operation make it a preferred choice for engineers and designers seeking a dependable transistor for their projects.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3075 $58.8375
110+ $1.0730 $118.0300
170+ $1.0395 $176.7150
230+ $1.0060 $231.3800
300+ $0.9725 $291.7500
400+ $0.8720 $348.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess