The BFP405F is a wideband Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT). It's designed for low noise and high gain applications up to high frequencies. It is offered in a small and low-cost SMD package.
Applications:
- Low Noise Amplifiers (LNA) in wireless communication systems
- Oscillators
- Mixers
- High-frequency amplifiers
- Satellite communication systems
- Radar systems
Features:
- High transition frequency: 45 GHz
- Low noise figure: 0.9 dB at 1.8 GHz
- High gain: 22 dB at 1.8 GHz
- High maximum stable gain: 28 dB at 1.8 GHz
- Low supply voltage: 2.8 V
- Small SMD package: SOT343
Benefits:
- Excellent performance in low noise and high gain applications.
- Easy to use due to small SMD package.
- Reduces system cost due to low supply voltage requirement.
- Improves system sensitivity in receiver applications.
- Enables high-frequency designs due to high transition frequency.
Additional Details:
The BFP405F features excellent linearity and is suitable for demanding applications in wireless communication. Its high transition frequency enables its use in high-frequency designs. The transistor is typically used in the front-end of receivers to amplify weak signals with minimal added noise. It is housed in a SOT343 package, which is a small surface-mount package. The device is lead-free and RoHS compliant.
Technical Specifications:
- Collector-emitter voltage: 3.3V
- Collector current: 45 mA
- Transition frequency (fT): 45 GHz
- Noise Figure (NF): 0.9 dB at 1.8 GHz