EN
  • EN
  • DE

BFP620FH7764

Part No BFP620FH7764
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description NPN Silicon Germanium RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153255-BFP620FH7764
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFP620FH7764 CAD Model

Description

The BFP620FH7764 is a high-performance, low-noise silicon germanium (SiGe) heterojunction bipolar transistor (HBT) manufactured by Infineon Technologies. It's designed for use in a wide range of high-frequency applications where low noise and high gain are critical.

Applications

  • Low Noise Amplifiers (LNAs): Used in receiver front-ends for wireless communication systems, satellite receivers, and radar systems.
  • Oscillators: Employed in oscillators for generating stable and clean signals in wireless systems.
  • Mixers: Utilized in frequency mixers for up- and down-conversion of signals in communication equipment.
  • Voltage Controlled Oscillators (VCOs): Used in VCOs for frequency synthesis and tuning.
  • Wireless Communication Systems: Found in cellular base stations, WLAN devices, and other wireless infrastructure.
  • Satellite Communication Systems: Used in satellite receivers and transmitters.
  • Radar Systems: Employed in radar front-ends for signal amplification and processing.

Features

  • High Transition Frequency (fT): Offers high fT for excellent high-frequency performance.
  • Low Noise Figure: Provides minimal noise contribution for sensitive receiver applications.
  • High Gain: Delivers substantial signal amplification.
  • Silicon Germanium (SiGe) Technology: Provides superior performance compared to traditional silicon BJTs.
  • Small Package: Compact package for space-constrained designs.
  • High Linearity: Ensures minimal signal distortion.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Quality: High linearity minimizes signal distortion, resulting in better signal fidelity.
  • Extended Communication Range: High gain and low noise figure enable longer communication distances.
  • Compact Design: Small package allows for integration into miniature devices.
  • High-Frequency Performance: Suitable for applications operating at microwave and millimeter-wave frequencies.
  • Reliable Operation: Robust design ensures stable and reliable performance.

Additional Details

The BFP620FH7764 is optimized for low-noise performance and high gain at microwave frequencies. It typically operates with specific collector-emitter voltage (VCE) and collector current (IC) values, which can be found in the datasheet. The device is available in a small SMD package designed for surface mount technology (SMT) assembly. Its SiGe technology enables higher operating frequencies and better noise performance compared to traditional silicon BJTs. This transistor is an excellent choice for high-performance RF and microwave applications where low noise and high gain are critical. The specific package is a TSLP-3 package.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2622 $58.9950
535+ $0.2160 $115.5600
830+ $0.2091 $173.5530
1,145+ $0.2021 $231.4045
1,480+ $0.1952 $288.8960
1,975+ $0.1756 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess