EN
  • EN
  • DE

MCP1700T-3002E/TT

Part No MCP1700T-3002E/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3V 0.25A Automotive 3-Pin SOT-23 T/R / IC REG LDO 3V 0.25A SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.35V @ 250mA
Output Current 250mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.178V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023058-MCP1700T-3002E/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Security, Sensing & Instrumentation, Consumer Electronics, Automotive
Family Name MCP1700
Introduction Date September 22, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1700T-3002E/TT CAD Model

Description

Product Overview: MCP1700T-3002E/TT

The MCP1700T-3002E/TT is a high-performance, low dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. With its compact SOT-23 package, this voltage regulator is ideal for space-constrained applications, offering a minimal footprint on the PCB.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.0V, suitable for powering 3V logic and analog devices.
  • Low Dropout: The MCP1700T-3002E/TT boasts an extremely low dropout voltage of just 178mV at an output current of 250mA, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: It can deliver up to 250mA of output current, making it a versatile choice for various low-power applications.
  • Low Quiescent Current: The device features a low quiescent current of only 1.6 µA, which significantly extends battery life in portable applications.
  • Stable with Ceramic Output Capacitors: The MCP1700T-3002E/TT is stable with ceramic output capacitors, which are smaller, more reliable, and have a longer lifespan than electrolytic capacitors.
  • Overcurrent Protection: It includes overcurrent protection to safeguard the device and the load from damage due to excessive current draw.
  • Thermal Limiting: The integrated thermal limiting feature provides additional protection by preventing the regulator from overheating.
  • Extended Temperature Range: This regulator operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The MCP1700T-3002E/TT is designed for use in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Power management in IoT devices

With its combination of low dropout performance, high output current capability, and low quiescent current consumption, the MCP1700T-3002E/TT from Microchip Technology is an excellent choice for designers looking to optimize power efficiency and prolong battery life in their applications.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3517 $50.9965
305+ $0.3294 $100.4670
475+ $0.3183 $151.1925
680+ $0.2960 $201.2800
880+ $0.2849 $250.7120
1,100+ $0.2738 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,033 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess