EN
  • EN
  • DE

BFP650FE6327

Part No BFP650FE6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819289-BFP650FE6327
Ultra Librarian 3D Model Ultra Librarian BFP650FE6327 CAD Model

Description

The BFP650FE6327 is a high-performance silicon germanium (SiGe) heterojunction bipolar transistor (HBT) from Infineon Technologies. It's optimized for high-frequency, low-noise applications, offering excellent gain and linearity. This transistor is particularly well-suited for use in RF front-end circuits where signal integrity and sensitivity are paramount.

Applications:

  • Low Noise Amplifiers (LNAs) in cellular and wireless communication systems
  • Oscillators for frequency synthesis
  • Mixers in receivers and transceivers
  • RF front-end circuits for GPS and other navigation systems
  • High-frequency amplification for test and measurement equipment
  • Satellite communication systems

Features:

  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Minimizes noise contribution for enhanced receiver sensitivity.
  • High Gain: Provides significant signal amplification.
  • Excellent Linearity: Reduces distortion for improved signal quality.
  • High Breakdown Voltage: Provides robustness against voltage spikes.
  • Small SOT343 Package: Enables compact designs.

Benefits:

  • Improved Receiver Performance: The low noise figure significantly enhances the ability to detect weak signals.
  • Extended Communication Range: High gain results in better signal-to-noise ratio, extending communication range.
  • Stable Oscillation: Suitable for use in stable oscillator designs.
  • Reduced Signal Distortion: Excellent linearity minimizes signal distortion, improving overall signal quality.
  • Enhanced System Reliability: High breakdown voltage improves the robustness of the system.
  • Compact and Efficient Designs: The small package size allows for dense and efficient circuit layouts.

Additional Details:

The BFP650FE6327 is a SiGe HBT offered in a small SOT343 package. It's essential to consult the datasheet for precise specifications, including collector-emitter voltage, collector current, power dissipation, and operating temperature range. The 'FE6327' suffix often indicates specific packaging or manufacturing variations. Proper biasing and impedance matching are crucial for achieving optimal performance. This transistor is commonly employed in applications operating in the GHz frequency range. It is often found in mobile communication devices, GPS receivers, and other RF systems where high performance and low noise are critical.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess