EN
  • EN
  • DE

ECH8653-TL-H

Part No ECH8653-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 7.5A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 7.5A
Maximum Rds On at Id,Vgs 20 mOhm @ 4A, 8V
Max Gate Charge 18.5nC @ 8V
Max Input Capacitance 1280pF @ 10V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 015143-ECH8653-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8653-TL-H CAD Model

Description

ON Semiconductor's ECH8653-TL-H is a high-performance, P-Channel MOSFET designed to offer efficient power management in a compact package. This product is well-suited for a range of applications, including load switching, power management tasks, and various consumer electronics that require energy-efficient solutions.

Key Features

  • Low On-Resistance: The ECH8653-TL-H features an exceptionally low on-resistance, which translates to reduced power loss during operation and improved overall efficiency.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET can handle fast transitions, making it ideal for high-frequency power supplies and converters.
  • Small Package Size: Enclosed in a compact TSMT6 package, the ECH8653-TL-H is optimized for space-constrained applications without compromising performance.
  • Thermal Performance: The product is designed with thermal management in mind, ensuring stable operation even under high-load conditions.

Applications

The versatility of the ECH8653-TL-H allows it to be used in a wide array of applications. It is particularly suitable for:

  • Power Management Systems
  • DC/DC Converters
  • Battery Management
  • Load Switching Circuits
  • Portable Electronic Devices

Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) -30 V Continuous Drain Current (I<sub>D) -6 A Power Dissipation (P<sub>D) 1.25 W R<sub>DS(on) 28 mΩ

With its robust design and reliable performance, the ECH8653-TL-H from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the efficiency and longevity of their electronic designs. Its superior switching capabilities and thermal performance make it a standout component in its class.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5994 $61.5934
26+ $4.5946 $119.4596
39+ $4.4502 $173.5578
54+ $4.3070 $232.5780
70+ $4.1638 $291.4660
93+ $3.7330 $347.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess