EN
  • EN
  • DE

BFP760H6327

Part No BFP760H6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+15+
Reference case SOT343
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709739-BFP760H6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFP760H6327 CAD Model

Description

The BFP760H6327 is a high-performance silicon germanium (SiGe) heterojunction bipolar transistor (HBT) from Infineon Technologies. It is designed for low-noise amplifier (LNA) applications in the GHz range and offers excellent performance characteristics for demanding RF front-end designs.

Applications

  • Low Noise Amplifiers (LNAs): Amplifies weak signals with minimal noise in communication systems.
  • Wireless Communication Systems: Used in cellular base stations, WLAN, Bluetooth, and other wireless devices.
  • Satellite Communication: Integrated in satellite receivers for amplifying incoming signals.
  • Radar Systems: Applied in radar front-ends for low-noise amplification.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers for RF signal processing.

Features

  • High Transition Frequency (fT): Offers high fT for excellent high-frequency performance.
  • Low Noise Figure: Provides minimal noise contribution for sensitive receiver applications.
  • High Gain: Delivers substantial signal amplification.
  • Silicon Germanium (SiGe) Technology: Provides superior performance compared to traditional silicon BJTs.
  • Small Package: Compact package for space-constrained designs.
  • High Linearity: Ensures minimal signal distortion.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Quality: High linearity minimizes signal distortion, resulting in better signal fidelity.
  • Extended Communication Range: High gain and low noise figure enable longer communication distances.
  • Compact Design: Small package allows for integration into miniature devices.
  • High-Frequency Performance: Suitable for applications operating at microwave and millimeter-wave frequencies.
  • Reliable Operation: Robust design ensures stable and reliable performance.

Additional Details

The BFP760H6327 operates in the GHz range. It offers a very low noise figure, typically below 1 dB at GHz frequencies. It requires a supply voltage of around 2.8 V. It comes in a small SOT343 package. The device exhibits excellent linearity, which is crucial for minimizing signal distortion in sensitive receiver applications. It is particularly well-suited for LNAs in cellular infrastructure and other high-frequency communication systems. The "H6327" at the end of the part number denotes a specific tape and reel configuration for automated assembly processes.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4692 $51.6120
260+ $0.3850 $100.1000
405+ $0.3730 $151.0650
555+ $0.3610 $200.3550
720+ $0.3489 $251.2080
960+ $0.3128 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,297 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess