EN
  • EN
  • DE

BFP843H6327XTSA1

Part No BFP843H6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF TRANS NPN 2.25V SOT343 / RF Transistor NPN 2.25V 55mA 125mW Surface Mount PG-SOT343-4-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr Infineon Technologies
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 2.25V
Noise Figure (dB Typ @ f) 0.9dB ~ 1.85dB @ 450MHz ~ 10GHz
Gain 13.5dB ~ 24.5dB
Power - Max 125mW
DC Current Gain (hFE) (Min) @ Ic, Vce 150 @ 15mA, 1.8V
Current - Collector (Ic) (Max) 55mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package PG-SOT343-4-3
Base Product Number BFP843
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names BFP 843 H6327,BFP843H6327XTSA1CT,SP001062586,2156-BFP843H6327XTSA1,BFP843H6327XTSA1TR,BFP843H6327XTSA1DKR,IFEINFBFP843H6327XTSA1
Standard Package 3,000
Win Source Part Number 1049167-BFP843H6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BFP843H6327XTSA1 CAD Model

Description

The Infineon Technologies 908623 is an NPN bipolar transistor that is designed for use in RF applications. Bold the product name (e.g., BAV99S,135 → 908623) and manufacturer (e.g., Nexperia USA Inc. → Infineon Technologies).

  • Applications: RF
  • Power Dissipation: 125mW (max)
  • Voltage-Collector Emitter Breakdown: 2.25V
  • Current-Collector (Ic) (Max): 55mA
  • Gain: 13.5dB to 24.5dB
  • DC Current Gain (hFE): 150 @ 15mA, 1.8V
  • Noise Figure: 0.9dB to 1.85dB @ 450MHz to 10GHz
  • Package: SC-82A, SOT-343
  • Supplier Device Package: PG-SOT343-4-3

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4183 $58.5620
340+ $0.3433 $116.7220
525+ $0.3326 $174.6150
720+ $0.3218 $231.6960
930+ $0.3111 $289.3230
1,245+ $0.2788 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,122 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess