EN
  • EN
  • DE
  • IT

BFR181T

Part No BFR181T
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description TRANSISTOR RF NPN 12V SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.45dB to 1.8dB @ 900MHz to 1.8GHz
Gain 19.5dB
Maximum Power Dissipation 175mW
Typical Gain (hFE) (Min) 50 @ 5mA, 8V
Maximum Current Collector 20mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SC-75
Win Source Part Number 201165-BFR181T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR181T CAD Model

Description

Description

Designed for maximum efficiency in RF applications, the BFR181T is an NPN transistor that combines low noise and high gain, catering to advanced high-frequency circuit designs. It's perfect for handling a diverse range of frequency requirements in compact electronic circuits.

Features and Benefits

  • Low noise amplification: Allows for enhanced signal reception.
  • High gain factor: Boosts weak signals efficiently.
  • Compact SOT-23 packaging: Easy integration into existing system designs.

Applications

  • RF signal amplifiers
  • Telecommunication equipment
  • Antenna systems
  • Data line amplifiers

Additional Details

With its robust performance features, the BFR181T is excellent for modern communication technologies that rely on precise signal fidelity. Its design ensures long-term reliability and performance stability in RF transmission systems.

You May Also Be Interested in

Infineon Technologies
RF TRANSISTOR, NPN / RF Transistor
Need more? Email Us
Broadcom Limited
RF TRANS 2 NPN 5.5V SOT363
Lowest to $0.4421
Renesas Electronics America
NPN RF TRANSISTOR / RF Transistor
Need more? Email Us
Panasonic
RF TRANS NPN 12V 4.5GHZ SMINI3
Lowest to $0.0758
Broadcom Limited
RF TRANS NPN 5.5V SOT23
Lowest to $5.1251
ON Semiconductor
RF TRANS NPN 40V 1.1GHZ TO92-3
Need more? Email Us
Infineon Technologies
RF BIPOLAR TRANSISTOR
Need more? Email Us
Broadcom Limited
RF TRANS NPN 5.5V SC70-3
Lowest to $28.0800
Central Semiconductor Corp
RF TRANS NPNUHF/VHF SOT23 / RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.2018 $65.5850
785+ $0.1655 $129.9175
1,210+ $0.1604 $194.0840
1,670+ $0.1552 $259.1840
2,160+ $0.1501 $324.2160
2,885+ $0.1345 $388.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess