EN
  • EN
  • DE
  • IT

BFR 183T E6327

Part No BFR 183T E6327
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description TRANSISTOR RF NPN 12V SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.2dB to 2dB @ 900MHz to 1.8GHz
Gain 19.5dB
Maximum Power Dissipation 250mW
Typical Gain (hFE) (Min) 50 @ 15mA, 8V
Maximum Current Collector 65mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SC-75
Win Source Part Number 1023252-BFR 183T E6327
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFR 183T E6327 CAD Model

Description

The Infineon Technologies BFR 183T E6327 is a high-frequency NPN transistor.

  • Gain: 19.5dB
  • Frequency Transition: 8GHz
  • Noise Figure: 1.2dB to 2dB @ 900MHz to 1.8GHz
  • Maximum Current Collector: 65mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
  • Typical Gain (hFE) (Min): 50 @ 15mA, 8V
  • Package: PG-SC-75

You May Also Be Interested in

Renesas Electronics America
NPN RF TRANSISTOR / RF Transistor
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ 85 PLASTIC
Need more? Email Us
Broadcom Limited
RF TRANS NPN 5.5V SOT143
Lowest to $0.3462
Renesas Electronics America
2SC4731 - BIPOLAR NPN TRANSISTOR / RF Transistor NPN 9V 50mA 9GHz 100mW Surface Mount 3-CMPAK
Lowest to $0.1319
Ampleon USA Inc.
MICROWAVE POWER TRANSISTOR / RF Transistor
Need more? Email Us
Microchip Technology
SMALL-SIGNAL BJT
Lowest to $2.8379
M/A-Com Technology Solutions
TRANS RF NPN 35V 3A 211-07
Lowest to $91.6363
ON Semiconductor
RF NPN 0.2A / RF Transistor
Need more? Email Us
ON Semiconductor
SMALL SIGNAL BIPOLAR TRANSISTOR, / RF Transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1280 $65.2800
1,220+ $0.1061 $129.4420
1,900+ $0.1021 $193.9900
2,600+ $0.0996 $258.9600
3,380+ $0.0958 $323.8040
4,550+ $0.0853 $388.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,050 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess