Product Overview: 2SD2100-TD-E from ON Semiconductor
The 2SD2100-TD-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to meet the needs of various applications that require efficient amplification and switching operations. It is widely used in power management tasks and signal processing in both consumer and industrial electronics.
Key Features
- High Current Capacity: The 2SD2100-TD-E is capable of handling high current up to 1A, making it suitable for moderate power applications.
- Low Saturation Voltage: It offers a low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency during operation.
- High-Speed Switching: This transistor is designed for high-speed switching, providing quick response times in circuits where this is critical.
- Complementary PNP Type: The 2SD2100-TD-E has a complementary PNP type available, allowing for push-pull configuration which is beneficial for various amplification designs.
Applications
The versatility of the 2SD2100-TD-E enables its use in a wide range of applications, including:
- Power supply circuits
- DC/DC converters
- Motor control circuits
- Audio amplifiers
- Signal processing
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality and reliability. The 2SD2100-TD-E is no exception, as it is built to meet stringent standards ensuring long-term reliability and performance in your electronic designs.
Environmental Compliance
In line with ON Semiconductor's dedication to environmental responsibility, the 2SD2100-TD-E complies with various international standards, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
20V
Collector Current (IC)
1A
Collector-Emitter Saturation Voltage (VCE(sat))
0.5V (Typ.)
Transition Frequency (fT)
100MHz (Min.)
For detailed product specifications, application notes, and additional resources, please refer to the official ON Semiconductor product datasheet for the 2SD2100-TD-E.