The 2SC4454Q-AC from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications requiring efficient amplification and switching. This versatile component is well-suited for use in power management circuits, audio amplifiers, signal processing, and other electronic systems where reliable and robust performance is essential.
Key Features
- High Current Capability: The 2SC4454Q-AC is capable of handling significant current, making it ideal for power amplification tasks.
- Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which helps to reduce power loss and improve efficiency in switching applications.
- High Power Dissipation: With its ability to dissipate high levels of power, the 2SC4454Q-AC can sustain stable operation under demanding conditions.
- Fast Switching Speed: The device offers fast switching characteristics, a critical feature for high-speed circuit designs.
- Robust Construction: Encased in a durable package, the 2SC4454Q-AC is built to withstand tough environmental conditions and provide a long operational lifespan.
Applications
The 2SC4454Q-AC's versatility makes it suitable for a variety of applications, including:
- Power supply circuits
- Audio power amplifiers
- Driver stages in high-fidelity amplifiers
- Switching regulators
- Motor control circuits
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
60 V
Collector-Emitter Voltage (VCEO)
50 V
Emitter-Base Voltage (VEBO)
5 V
Collector Current (IC)
100 mA
Power Dissipation (PD)
900 mW
Operating Temperature Range (Tj)
-55°C to +150°C
For detailed information, please refer to the 2SC4454Q-AC datasheet provided by ON Semiconductor. The datasheet contains comprehensive technical data, including maximum ratings, electrical characteristics, and mechanical dimensions.