EN
  • EN
  • DE

BF240

Part No BF240
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description RF TRANS NPN 40V 1.1GHZ TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 40V
Frequency - Transition 1.1GHz
Power - Max 350mW
DC Current Gain (hFE) (Min) @ Ic, Vce 65 @ 1mA, 10V
Current - Collector (Ic) (Max) 50mA
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number BF240
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 78556-BF240
Ultra Librarian 3D Model Ultra Librarian BF240 CAD Model

Description

The BF240, crafted by the renowned ON Semiconductor, is a high-quality NPN bipolar junction transistor (BJT) designed for a variety of applications that require low power and high performance. This versatile component is particularly well-suited for small-signal amplification and switching applications, making it a staple in the electronics industry.

Key Features:

  • Voltage Capabilities: The BF240 is capable of withstanding up to 25 volts of collector-base voltage (V<sub>CB), ensuring reliable performance in circuits that operate within this range.
  • Current Handling: It can handle continuous collector currents up to 25 mA, making it suitable for a range of signal processing tasks without the risk of overheating or damage.
  • Power Dissipation: With a total power dissipation of 300 mW, this transistor can manage a moderate amount of power, contributing to its efficiency in various electronic designs.
  • High Gain Bandwidth Product: The BF240 boasts a transition frequency of 250 MHz, providing excellent frequency response for applications that require quick signal amplification.
  • Low Noise Figure: It offers a low noise figure, which is ideal for audio applications or other sensitive signal processing tasks where clarity and signal integrity are paramount.

Applications:

The BF240's performance characteristics make it an excellent choice for an array of electronic applications, including:

  • Audio amplifiers and pre-amplifiers
  • Radio frequency (RF) amplification
  • Signal processing
  • Switching circuits
  • Oscillator circuits

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the BF240 is no exception. Manufactured with precision, this transistor offers stability and durability that engineers and designers can trust for their critical projects. Whether employed in commercial, industrial, or educational settings, the BF240 is a reliable component that upholds the standards of ON Semiconductor's trusted manufacturing process.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess