EN
  • EN
  • DE
  • IT

BFR183T

Part No BFR183T
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description TRANSISTOR RF NPN 12V SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 8GHz
Noise Figure (dB Typ @ f) 1.2dB to 2dB @ 900MHz to 1.8GHz
Gain 19.5dB
Maximum Power Dissipation 250mW
Typical Gain (hFE) (Min) 50 @ 15mA, 8V
Maximum Current Collector 65mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SC-75
Win Source Part Number 201167-BFR183T
Family Name BFR183T
Introduction Date January 10, 1999
ECCN EAR99
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BFR183T CAD Model

Description

Overview of the BFR183T

The BFR183T transistor is renowned for its high-frequency capabilities and is engineered to cater to various RF and microwave applications. It provides a solid foundation for superior signal control and amplification.

Applications

  • Microwave transmission
  • Satellite communication
  • Professional audio equipment
  • Advanced RF systems

Features and Benefits

  • High gain performance
  • Stable signal amplification
  • Compact and thermally efficient design
  • Optimized for low distortion applications

Whether in commercial or industrial settings, the BFR183T delivers the necessary performance and reliability to enhance high-frequency electronic designs.

You May Also Be Interested in

ON Semiconductor
NPN 35MA 3.5V FT=14.5G
Need more? Email Us
Renesas Electronics America
RF 0.1A, NPN / RF Transistor
Lowest to $0.2639
ON Semiconductor
RF NPN 0.2A / RF Transistor
Need more? Email Us
Broadcom Limited
RF TRANS NPN 5.5V SOT143
Lowest to $0.3462
Broadcom Limited
RF TRANS 2 NPN 5.5V SOT363
Lowest to $0.4421
Renesas Electronics America
NPN HIGH FREQPOWER AMP / RF Transistor
Lowest to $7.4434
ON Semiconductor
RF SMALL SIGNAL BIPOLAR TRANSIST / RF Transistor
Lowest to $0.1100
Central Semiconductor Corp
RF TRANS NPNUHF/VHF SOT23 / RF Transistor NPN 25V 650MHz 350mW Surface Mount SOT-23
Need more? Email Us
Renesas Electronics America
NPN RF TRANSISTOR / RF Transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0660 $65.0100
2,385+ $0.0543 $129.5055
3,750+ $0.0517 $193.8750
5,130+ $0.0504 $258.5520
6,580+ $0.0492 $323.7360
8,825+ $0.0440 $388.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,700 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess