EN
  • EN
  • DE

BFR740L3RHE6327XTSA1

Part No BFR740L3RHE6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF TRANS NPN 4.7V 42GHZ TSLP-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features RF Transistor
Manufacturer Infineon Technologies
Package Reel - TR
Family Name BFR740
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BFR740L3RHE6327, BFR740L3RHE6327XT, BFR740L3RHE6327INDKR-ND, BFR740L3RHE6327INDKR, BFR740L3RHE6327XTSA1TR, BFR740L3RHE6327INCT, BFR740L3RHE6327INCT-ND, BFR740L3RHE6327INTR-ND, BFR740L3RHE6327XTSA1DKR, SP000252393, BFR 740L3RH E6327, BFR740L3RHE6327INTR, BFR740L3RHE6327XTSA1CT
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850012-BFR740L3RHE6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BFR740L3RHE6327XTSA1 CAD Model

Description

The BFR740L3RHE6327XTSA1 is a high-performance NPN silicon bipolar RF transistor from Infineon Technologies, designed for a variety of high-frequency applications. This transistor is particularly well-suited for use in low-noise amplifiers (LNAs), oscillators, and mixers, offering high gain and low noise characteristics.

Applications

  • Low Noise Amplifiers (LNAs)
  • Oscillators
  • Mixers
  • RF Front-End Modules
  • Wireless Communication Systems

Features

  • NPN Silicon Bipolar Transistor
  • High Transition Frequency (fT)
  • Low Noise Figure
  • High Gain
  • Small Surface Mount Package
  • RoHS Compliant

Benefits

  • Enables high-frequency operation, making it suitable for modern wireless communication systems.
  • Ensures minimal noise contribution, improving signal-to-noise ratio in receiver applications.
  • Provides high amplification, enhancing the sensitivity of RF circuits.
  • Facilitates easy integration into compact electronic devices.
  • Complies with environmental regulations.

Additional Details

The BFR740L3RHE6327XTSA1 is known for its high transition frequency (fT), low noise figure, and high gain, which make it an excellent choice for demanding RF applications. Its small surface mount package allows for high-density circuit designs. This transistor is commonly used in RF front-end modules and wireless communication systems to achieve optimal performance.

Technical Specifications:

  • Polarity: NPN
  • Transition Frequency (fT): Typically specified in GHz.
  • Noise Figure (NF): Typically specified in dB.
  • Gain: Typically specified in dB.
  • Collector Current (Ic): Specified in the datasheet.
  • Package: SOT-89

You May Also Be Interested in

ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5631 $59.1255
250+ $0.4620 $115.5000
390+ $0.4476 $174.5640
535+ $0.4331 $231.7085
690+ $0.4187 $288.9030
925+ $0.3754 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess