EN
  • EN
  • DE
  • IT

BGA525N6E6327XTSA1

Part No BGA525N6E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP GPS LNA FOR BAND L1/L5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310037-BGA525N6E6327XTSA1
Category RF and Wireless> RF Amplifiers
Manufacturer Infineon Technologies
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Frequency 1.16GHz ~ 1.62GHz
Gain 21dB
Noise Figure 0.7dB
RF Type 5G, GNSS, LTE
Voltage - Supply 1.1V ~ 3.3V
Current - Supply 1.5mA
Ultra Librarian 3D Model Ultra Librarian BGA525N6E6327XTSA1 CAD Model

Description

  • Operation frequencies 1164 to 1615 MHz 
  • Multiple-Operating Modes for different applications 
  • Current consumption down to 1.5 mA 
  • Wide supply voltage range 1.1 V to 3.3 V
  • High insertion power gain up to 19 dB
  • Low noise figure down to 0.7 dB 
  • 2 kV HBM ESD protection (inluding AI pin)
  • Broadband design ensures the functionality of all GNSS signals within 1164 to 1615 MHz with the same matching

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
Skyworks Solutions Inc.
3V WCDMA CEL PA LOW VREF 430 MAT / RF Amplifier IC
Need more? Email Us
Broadcom Limited
IC AMP ISM 20MHZ-2.8GHZ 200 MIL
Need more? Email Us
Freescale Semiconductor - NXP
IC RF AMP CDMA 1.96GHZ
Lowest to $63.0631
Broadcom Limited
IC RF AMP ISM 2.4GHZ 36 MICRO-X
Lowest to $9.0100
Microchip Technology
IC RF AMP 0HZ-16GHZ / RF Amplifier IC 0Hz ~ 16GHz
Need more? Email Us
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Broadcom Limited
IC RF AMP GPS 1.95GHZ-4GHZ 16QFN
Lowest to $11.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5963 $50.6855
205+ $0.4893 $100.3065
320+ $0.4740 $151.6800
440+ $0.4587 $201.8280
565+ $0.4434 $250.5210
755+ $0.3975 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,850 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess