EN
  • EN
  • DE
  • IT

BGA736L16E6327XTSA1

Part No BGA736L16E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP W-CDMA 800/900MHZ TSLP16  /  RF Amplifier IC W-CDMA, HSPDA 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz TSLP-16-1
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Frequency 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
P1dB -11dBm
Gain 16.1dB
Noise Figure 7.8dB
RF Type W-CDMA, HSPDA
Voltage - Supply 2.7V ~ 3V
Current - Supply 5.3mA
Test Frequency 1.9GHz
Mounting SMD (SMT)
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package TSLP-16-1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names BGA736L16E6327XTSA1DKR,BGA 736L16 E6327DKR,BGA 736L16 E6327TR-ND,BGA 736L16 E6327CT-ND,BGA 736L16 E6327,BGA 736L16 E6327CT,BGA 736L16 E6327DKR-ND,BGA 736L16 E6327-ND,BGA736L16E6327XTSA1CT,BGA736L16E6327XTSA1TR,SP000366348
Standard Package 7,500
Win Source Part Number 1027891-BGA736L16E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGA736L16E6327XTSA1 CAD Model

Description

The Infineon BGA736L16E6327XTSA1 is an RF Amplifier designed for use in W-CDMA and HSPDA RF systems.

  • Test Frequency: 1.9GHz
  • Frequency Range: 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
  • Gain: 16.1dB
  • Noise Figure: 7.8dB
  • Supply Voltage: 2.7V ~ 3V
  • Current Supply: 5.3mA
  • Package: 16-XFQFN Exposed Pad
  • P1dB: -11dBm
  • Packaging: Tape and reel
  • Standard Package: 7,500 units

You May Also Be Interested in

Skyworks Solutions Inc.
802.11GN HIGH POWER PA IN 3X3 QF / RF Amplifier IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $5.3180
Broadcom Limited
IC AMP ISM 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
Microchip Technology
IC RF AMP 0HZ-16GHZ / RF Amplifier IC 0Hz ~ 16GHz
Need more? Email Us
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Mini-Circuits
IC AMP CELL 50MHZ-4GHZ MMM1362
Lowest to $2.1248
Skyworks Solutions Inc.
802.11GN PA IN 3X3QFN
Lowest to $0.5747
Broadcom Limited
IC AMP ISM 0HZ-4GHZ 70 MIL PKG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess