EN
  • EN
  • DE
  • IT

NZQA6V8XV5T1G

Part No NZQA6V8XV5T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.3VWM 12.5VC SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4.3V
Minimum Breakdown Voltage 6.46V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Dissipation - Pd 100W
Applications Automotive
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 060737-NZQA6V8XV5T1G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Safety
Ultra Librarian 3D Model Ultra Librarian NZQA6V8XV5T1G CAD Model

Description

ON Semiconductor NZQA6V8XV5T1G - Product Overview

The ON Semiconductor NZQA6V8XV5T1G is a high-performance Zener diode designed to offer superior voltage regulation with a low leakage current and low voltage tolerance. This SOD-923 packaged component is part of ON Semiconductor's expansive Zener diode product line, known for their reliability and efficiency in a wide range of applications.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 6.8V, making it ideal for applications requiring a regulated voltage close to this value.
  • Power Dissipation: With a power dissipation of 200 mW, the NZQA6V8XV5T1G is capable of handling moderate levels of power while maintaining its performance characteristics.
  • Package: The device comes in a compact SOD-923 surface-mount package, which is highly suitable for space-constrained applications.
  • Low Leakage: It features a low leakage current, ensuring minimal power loss and improved efficiency for the end application.
  • Tight Voltage Tolerance: The Zener voltage tolerance is ±5%, allowing for precise voltage regulation and stable operation.

Applications

The NZQA6V8XV5T1G is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NZQA6V8XV5T1G is no exception. The device is manufactured to high standards, ensuring reliability and performance consistency. It is also supported by ON Semiconductor's technical resources, including datasheets and application notes, making integration into your design as seamless as possible.

Environmental Compliance

This Zener diode is Pb-free, Halogen-free/BFR-free and is RoHS compliant, making it a suitable choice for eco-friendly and sustainable designs.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 12VWM 25.9VC 8-SOIC
Need more? Email Us
MDE Semiconductor, Inc.
TVS DIODE BP 30VRWM 50.7VC
Lowest to $1.8533
Micro Commercial Co
TVS DIODE 20VWM 32.4VC DO214AB
Lowest to $0.1539
Amazing
LOW CAP ESD HIGH SPEED 4-CH 5V
Lowest to $0.0462
Bourns Inc.
TVS DIODE 15VWM 39VC 16SOIC
Lowest to $1.3464
Littelfuse Inc.
TVS AXL KA RATED 20KA 76V BI / Clamp Ipp Tvs Diode
Need more? Email Us
Amazing
LOW CAP ESD PROTECTION 2-CH 5V
Lowest to $0.1539
MDD
TVS DIODE 3VWM 7.0VC SOD323
Need more? Email Us
ON Semiconductor
TVS DIODE 5VWM 12VC 2X2DFN
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7836 $50.9340
160+ $0.6429 $102.8640
245+ $0.6228 $152.5860
335+ $0.6028 $201.9380
430+ $0.5827 $250.5610
575+ $0.5224 $300.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess