EN
  • EN
  • DE
  • IT

BGSA12GN10E6327XTSA1

Part No BGSA12GN10E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Switches
Description IC RF SWITCH SPDT 5GHZ TSNP10-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Infineon Technologies
Package Tape & Reel
Product Status Active
RF Type Cellular, 3G, 4G
Circuit SPDT
Frequency Range 100MHz ~ 5GHz
Isolation 20dB
Insertion Loss 0.39dB
Test Frequency 2.69GHz
Features DC Blocked, Single Line Control
Impedance 50Ohm
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-XFQFN
Supplier Device Package PG-TSNP-10-1
Base Product Number BGSA12
Standard Package 7,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 438022-BGSA12GN10E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGSA12GN10E6327XTSA1 CAD Model

Description

The BGSA12GN10E6327XTSA1 is an RF switch designed for use in RF and wireless applications.

  • Features: DC blocking and single line control capabilities
  • Package Type: tape and reel
  • Standard Package: 7,500 pieces
  • Impedance: 50 Ohms
  • Test Frequency: 2.69GHz
  • Frequency Range: 100MHz to 5GHz
  • Insertion Loss: 0.39dB
  • Isolation: 20dB
  • Type: SPDT (Single Pole Double Throw)
  • Voltage Supply: 1.8V to 3.6V
  • Mounting: surface mountable
  • Package/Case: 10-XFQFN package/case
  • Product Status: active
  • Manufacturer: Infineon Technologies
  • REACH Regulations: unaffected
  • MSL Level: 1
  • Applications: suitable for use in cellular, 3G, and 4G applications

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF SWITCH SP6T 18GHZ DIE
Lowest to $134.6703
Analog Devices Inc.
IC RF SWITCH SPDT 2GHZ 8MSOP
Lowest to $3.5069
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.2239
CEL
IC RF SWITCH SPDT 3GHZ 6MINIMOLD
Lowest to $0.8211
Anadigics, Inc
IC RF SWITCH SP3T 2.5GHZ 12QFN
Need more? Email Us
Hirose Electric Co Ltd
IC RF SWITCH COAX / RF Switch IC
Need more? Email Us
Analog Devices Inc.
IC SW SPDT 2:1 REFL MUX 8LFCSP / RF Switch IC General Purpose SPDT 2 GHz 8-LFCSP (3x3)
Lowest to $3.2137
Analog Devices Inc.
IC RF SWITCH SPDT 4GHZ 24QFN
Lowest to $38.1204
Infineon Technologies
IC RF SWITCH 20TSNP / RF Switch IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess