EN
  • EN
  • DE

BSC110N15NS5

Part No BSC110N15NS5
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154702-BSC110N15NS5
Manufacturer Homepage www.infineon.com
Family Name BSC110N15NS5
Introduction Date June 09, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSC110N15NS5 CAD Model

Description

The BSC110N15NS5 is a power MOSFET from Infineon Technologies, part of their OptiMOS™ 5 family. This N-channel MOSFET is designed for high-efficiency power conversion and switching applications. Featuring very low on-resistance (RDS(on)) and optimized switching characteristics, it is well-suited for applications demanding high power density and efficiency.

Applications:

  • Synchronous Rectification: Typically used in synchronous rectification in DC-DC converters to improve efficiency.
  • Switched-Mode Power Supplies (SMPS): Employed in SMPS for servers, telecom equipment, and various power supply units.
  • Motor Control: Used in motor control applications for efficient power switching and control.
  • DC-DC Conversion: Suitable for diverse DC-DC conversion scenarios where high efficiency is a key requirement.
  • Battery Management Systems (BMS): Integrated into BMS for efficient power management and protection.

Features:

  • Very Low RDS(on): Reduces conduction losses, leading to improved efficiency in power circuits.
  • Optimized Switching Performance: Low gate charge (Qg) and gate resistance (Rg) minimize switching losses.
  • Avalanche Rated: Designed to withstand avalanche conditions, ensuring enhanced reliability.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying drive circuitry.
  • Small Footprint: Available in compact SMD packages, making it suitable for space-constrained applications.
  • Robust Design: Provides reliable performance, even under demanding operating conditions.
  • Halogen-Free and RoHS Compliant: Environmentally friendly, adhering to industry standards for hazardous substances.

Benefits:

  • High Efficiency: Very low RDS(on) and optimized switching performance minimize power losses, enhancing overall efficiency.
  • Simplified Design: Logic level drive simplifies the design and reduces component count.
  • Improved Reliability: Avalanche rating and robust design ensure reliable performance under transient and challenging conditions.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, improving overall system reliability and thermal management.
  • Environmentally Responsible: Halogen-free and RoHS compliant, contributing to environmental protection.

Additional Details:

The BSC110N15NS5 has specific electrical characteristics detailed in its datasheet, including maximum drain-source voltage, gate-source voltage, and continuous drain current ratings. It is typically mounted using standard SMT processes. It is suitable for applications requiring a combination of high efficiency, reliable performance, and a compact footprint. For detailed specifications and application guidelines, refer to the official documentation from Infineon Technologies.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0793 $53.9650
100+ $1.0110 $101.1000
155+ $0.9768 $151.4040
225+ $0.9085 $204.4125
290+ $0.8744 $253.5760
360+ $0.8402 $302.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,027 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess