EN
  • EN
  • DE

BSL207N

Part No BSL207N
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description OptiMOS™2 Small-Signal-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154740-BSL207N
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSL207N CAD Model

Description

The BSL207N is an N-channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Infineon Technologies. It's designed for low-voltage, high-speed switching applications. This MOSFET is commonly used in power management, DC-DC converters, and load switching due to its low on-resistance and fast switching speed.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels efficiently.
  • Power Management: Implemented in power management circuits for controlling power distribution and switching.
  • Load Switching: Switches loads on and off in various electronic systems, such as lighting and motor control.
  • Battery Management Systems (BMS): Used in BMS for controlling charging and discharging of batteries.
  • Portable Devices: Suitable for use in portable devices due to its low on-resistance and low gate charge.

Features

  • N-Channel Enhancement Mode: Operates as an N-channel MOSFET, turning on when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Logic Level Compatible: Can be driven directly by logic-level signals, simplifying circuit design.
  • Surface Mount Package: Typically available in a small surface mount package for space-saving designs.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency in power applications.
  • Fast Switching: Enables high-frequency operation, allowing for smaller and more efficient designs.
  • Simplified Drive Circuitry: Logic-level compatibility simplifies the design of drive circuits.
  • Compact Design: Small surface mount package reduces board space requirements.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.

Additional Details

The BSL207N typically has a voltage rating of 20V or 30V and a continuous drain current rating that depends on the specific package and operating conditions. It is RoHS compliant, ensuring it meets environmental standards. Always refer to the manufacturer's datasheet for detailed specifications, including voltage rating, current rating, on-resistance, and thermal characteristics. Proper gate drive techniques and thermal management should be employed to ensure optimal performance and reliability. Applications that require high-speed switching and low power loss benefit from the BSL207N's characteristics. As an end-of-life component, sourcing may be limited to surplus or specialized suppliers.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess