EN
  • EN
  • DE

BSL214N H6327

Part No BSL214N H6327
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1341+
Reference case SOT23-5
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 709773-BSL214N H6327
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSL214N H6327 CAD Model

Description

The BSL214N H6327 is a small-signal N-channel MOSFET from Infineon Technologies, designed for low-power switching and amplification applications. This MOSFET features a low gate threshold voltage, making it suitable for direct logic-level driving. Its compact package size and efficient performance make it ideal for portable devices and space-constrained applications.

Applications

  • Load switching in portable devices
  • Level shifting circuits
  • Small signal amplification
  • DC-DC converters
  • Battery-powered applications

Features

  • N-channel, enhancement mode
  • Low gate threshold voltage (VGS(th))
  • Small SOT-23 package
  • Low on-resistance (RDS(on))
  • Logic level compatible

Benefits

  • Direct logic-level drive simplifies circuit design
  • Reduced power consumption due to low RDS(on) and gate charge
  • Compact size allows for high-density designs
  • Enhanced battery life in portable devices
  • Improved system efficiency

Technical Specifications

The BSL214N H6327 has a drain-source voltage (VDS) of 20 V and a continuous drain current (ID) of 0.8 A. The typical gate threshold voltage (VGS(th)) is 0.6 V. The on-resistance (RDS(on)) is typically 0.28 Ω at VGS = 4.5 V. This MOSFET is packaged in a SOT-23 package, making it suitable for surface mount technology. The operating junction temperature range is -55°C to +150°C. It is designed for efficient low-side switching and amplification in portable and embedded systems. The BSL214N H6327 is RoHS compliant, ensuring it meets environmental standards. The device’s low gate charge and low input capacitance enable fast switching speeds, making it appropriate for high-frequency applications.

In summary, the BSL214N H6327 from Infineon Technologies is an efficient and compact N-channel MOSFET designed for low-power applications. Its low gate threshold voltage, small package size, and low on-resistance make it an excellent choice for portable devices, battery-powered systems, and other space-constrained designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess