EN
  • EN
  • DE
  • IT

BSM100GB120DN2K

Part No BSM100GB120DN2K
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description INSULATED GATE BIPOLAR TRANSISTO / IGBT Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Series *
Package Bulk
Product Status Active
Base Product Number BSM100
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 83081-BSM100GB120DN2K
Ultra Librarian 3D Model Ultra Librarian BSM100GB120DN2K CAD Model

Description

The BSM100GB120DN2K module is a derivative of the BSM100GB120DN2, offering similar specifications with enhancements in insulation and durability. Rated at 100A with a 1200V threshold, it's designed for heavy-duty electrical and machinery applications.

Features and Benefits:

  • Enhanced Insulation: Provides superior protection against voltage spikes.
  • Durable Construction: Built to withstand challenging environments.
  • High Current Handling: Efficiently manages high power loads.

Applications:

  • Electric Vehicles
  • Industrial Inverters
  • Power Distribution Units
  • High-speed Trains

Its improved features make it perfect for infrastructure and transport applications where reliability is crucial.

You May Also Be Interested in

Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $582.4000
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 150A 890W / IGBT Module Three Phase Inverter with Brake 1200 V 150 A 890 W Chassis Mount Module
Need more? Email Us
Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $80.2388
Powerex Inc.
IGBT MOD 600V 800A 2900W / IGBT Module Half Bridge 600 V 800 A 2900 W Chassis Mount Module
Lowest to $10.9568
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Lowest to $97.2618
IXYS
IGBT MOD 600V 200A 780W SOT227B
Need more? Email Us
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess