EN
  • EN
  • DE

BSM200GA120DLCSHOSA1

Part No BSM200GA120DLCSHOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 1200V 370A 1450W / IGBT Module Single 1200 V 370 A 1450 W Chassis Mount Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Infineon Technologies
Packaging Tray
Product Status Not For New Designs
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 370 A
Power - Max 1450 W
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 200A
Current - Collector Cutoff (Max) 5 mA
Input Capacitance (Cies) @ Vce 13 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 125°C
Mounting Chassis Mount
Case / Package Module
Supplier Device Package Module
Base Product Number BSM200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number BSM200GA120DLCS,SP000100751
Standard Package 10
Win Source Part Number 1324191-BSM200GA120DLCSHOSA1
Ultra Librarian 3D Model Ultra Librarian BSM200GA120DLCSHOSA1 CAD Model

Description

The BSM200GA120DLCSHOSA1 is a single configuration IGBT module with a maximum power of 1450W from Infineon Technologies.

  • Maximum Power: 1450W
  • Voltage Collector-Emitter Breakdown: 1200V
  • Current Collector: 370A
  • Temperature Range: -40°C ~ 125°C

You May Also Be Interested in

IXYS
XPT IGBT | IGBT 1200V 88A SOT-227B
Lowest to $46.5672
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Lowest to $27.2799
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Infineon Technologies
IGBT MODULES
Lowest to $325.6465

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess