EN
  • EN
  • DE
  • IT

BSM35GD120DN2

Part No BSM35GD120DN2
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 1200V 50A 280W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
IGBT Type NPT
Configuration Three Phase Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 50 A
Power - Max 280 W
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 35A
Input Capacitance (Cies) @ Vce 2 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating 150°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number BSM35G
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 572086-BSM35GD120DN2
Ultra Librarian 3D Model Ultra Librarian BSM35GD120DN2 CAD Model

Description

The Infineon Technologies electronic component with Win Source Part Number 572086-BSM35GD120DN2 is an obsolete IGBT module.

  • Category: Discrete Semiconductor Products, IGBT modules
  • Package: Tray
  • Quantity per Package: 10 pieces
  • Maximum Power: 280W
  • Configuration: Three-phase inverter
  • Input Type: Standard
  • IGBT Type: NPT
  • Maximum Collector-Emitter Breakdown Voltage: 1200V
  • Maximum Collector Current: 50A
  • On-State Voltage Drop @ 15V, 35A: 3.2V
  • Input Capacitance @ 25V: 2nF
  • NTC Thermistor: No
  • Mounting: Chassis mounting
  • Package/Case: Module
  • Supplier Device Package: Module
  • Maximum Junction Temperature: 150°C
  • REACH Status: Unaffected
  • HTSUS Code: 8541.29.0095
  • Status: Obsolete
  • Moisture Sensitivity Level (MSL): 1

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Need more? Email Us
Infineon Technologies
IGBT MODULE 600V 95A 250W
Need more? Email Us
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 800A 2900W / IGBT Module Half Bridge 600 V 800 A 2900 W Chassis Mount Module
Lowest to $10.9568
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $749.7314
IXYS
IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Need more? Email Us
Powerex Inc.
IGBT MODULE 1200V 10A 96W / IGBT Module Three Phase Inverter with Brake 1200 V 10 A 96 W Through Hole
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $351.4627

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess