EN
  • EN
  • DE

MKI100-12F8

Part No MKI100-12F8
Manufacturer IXYS
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 125A 640W E3 / IGBT Module NPT Full Bridge Inverter 1200 V 125 A 640 W Chassis Mount E3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr IXYS
Series -
Package Box
Product Status Active
IGBT Type NPT
Configuration Full Bridge Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 125 A
Power - Max 640 W
Vce(on) (Max) @ Vge, Ic 3.9V @ 15V, 100A
Current - Collector Cutoff (Max) 1.3 mA
Input Capacitance (Cies) @ Vce 6.5 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case E3
Supplier Device Package E3
Base Product Number MKI100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1355051-MKI100-12F8
Ultra Librarian 3D Model Ultra Librarian MKI100-12F8 CAD Model

Description

The MKI100-12F8 is an IGBT module manufactured by IXYS.

  • Product Name: MKI100-12F8
  • Manufacturer: IXYS
  • Category: Discrete Semiconductor Products
  • Temperature Range: -40°C to 125°C
  • Collector Current: 125A (Max)
  • Collector-Emitter Breakdown Voltage: 1200V (Max)
  • Configuration: Full Bridge Inverter
  • Power: 640W
  • On-State Voltage: 3.9V @ 15V Gate-Emitter Voltage, 100A Collector Current
  • Mounting Type: Chassis Mount
  • Package: Box
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
Infineon Technologies
IGBT MODULE
Need more? Email Us
IXYS
HiPerFAST IGBT with HiPerFRED
Need more? Email Us
Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
Infineon Technologies
FS450R12KE4 Infineon Technologies IGBT Modules 1200V 450A IGBT4 datasheet, inventory, & pricing.
Lowest to $381.2031
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess