EN
  • EN
  • DE

BSO301S

Part No BSO301S
Manufacturer Infineon Technologies
Catalog Miscellaneous
Description Low-power 3A load switch with high efficiency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819740-BSO301S
Ultra Librarian 3D Model Ultra Librarian BSO301S CAD Model

Description

The BSO301S from Infineon Technologies is a surface-mount N-channel MOSFET transistor in the SOT-23 package. It is designed for a wide range of applications, including power management, load switching, and motor control. The BSO301S features a low on-resistance of 18 milliohms, a high gate threshold of 3.5 volts, and a continuous drain current rating of 3 amperes. It is also RoHS compliant and AEC-Q101 qualified.

Features and benefits of the BSO301S:

Low on-resistance (18 milliohms) for high efficiency High gate threshold (3.5 volts) for reduced noise and power consumption Continuous drain current rating of 3 amperes RoHS compliant and AEC-Q101 qualified Surface-mount SOT-23 package for easy assembly Applications of the BSO301S:

Power management Load switching Motor control Battery management LED lighting Industrial automation Consumer electronics Description of the BSO301S:

The BSO301S is a versatile MOSFET transistor that can be used in a wide range of applications. It is particularly well-suited for power management applications, such as battery management and LED lighting, where its low on-resistance and high efficiency are important. The BSO301S is also ideal for load switching applications, such as motor control and industrial automation, where its high gate threshold and ruggedness are essential.

Example applications of the BSO301S:

Buck converter in a battery-powered device LED driver in an LED lighting fixture Motor driver in a robotic arm Solenoid driver in an industrial control system Switch in a consumer electronics device Conclusion:

The BSO301S from Infineon Technologies is a high-performance MOSFET transistor that is well-suited for a wide range of applications. Its low on-resistance, high gate threshold, and ruggedness make it an ideal choice for power management, load switching, and motor control applications.

Additional information: The BSO301S is available in a variety of package sizes, including SOT-23, SOT-89, and SO-8. It is also available in a variety of lead finishes, including lead-free and halogen-free.

Infineon Technologies is a global leader in semiconductor solutions. The company offers a wide range of products, including MOSFET transistors, IGBTs, diodes, and integrated circuits. Infineon's products are used in a wide range of industries, including automotive, industrial, and consumer electronics.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3280 $173.8400
730+ $0.3176 $231.8480
940+ $0.3072 $288.7680
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess