EN
  • EN
  • DE
  • IT

BSP320S L6327

Part No BSP320S L6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1115+
Reference case SOT223
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 722757-BSP320S L6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSP320S L6327 CAD Model

Description

The BSP320S L6327 is a high-side power switch from Infineon Technologies, designed for various applications requiring robust power switching and protection. This smart power switch is equipped with integrated protection features and diagnostic capabilities to ensure reliable operation in demanding environments.

Applications:

  • Automotive applications (e.g., lighting, valve control)
  • Industrial control systems
  • Power distribution
  • Solenoid drivers

Features:

  • Overload protection: Prevents damage due to excessive current draw.
  • Short-circuit protection: Protects the switch and connected loads from short circuits.
  • Overtemperature protection: Shuts down the switch if it overheats.
  • Overvoltage protection: Protects against voltage surges.
  • Current limitation: Limits the current to a safe level during abnormal conditions.
  • Diagnostic feedback: Provides information about the switch status and fault conditions.

Benefits:

  • Enhanced system reliability: Integrated protection features minimize the risk of damage and downtime.
  • Improved safety: Diagnostic feedback allows for early detection and correction of faults.
  • Simplified design: Reduces the need for external protection components.
  • Robust performance: Designed to withstand harsh operating conditions.

Additional Details:

The BSP320S L6327 incorporates features such as current sensing for monitoring the load current and offers various diagnostic outputs for fault reporting. It is typically available in a surface-mount package for automated assembly. Detailed electrical characteristics, such as voltage and current ratings, can be found in the device's datasheet. This switch is suitable for use in systems where safety, reliability, and protection are paramount.

Note: This part is categorized as Electronic Surplus. Please check its condition and specifications before use, as surplus parts may have varying characteristics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4817 $57.8040
285+ $0.3954 $112.6890
440+ $0.3829 $168.4760
605+ $0.3706 $224.2130
785+ $0.3583 $281.2655
1,050+ $0.3212 $337.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,425 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess