EN
  • EN
  • DE

BSP612PH6327XTSA1

Part No BSP612PH6327XTSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL+P-CH / Trans MOSFET P-CH 60V 3A Automotive 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series *
Win Source Part Number 770432-BSP612PH6327XTSA1
Popularity Medium
Supply and Demand Status Limited
Family Name BSP612PH6327
Introduction Date October 07, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSP612PH6327XTSA1 CAD Model

Description

The BSP612PH6327XTSA1 is a P-Channel enhancement mode MOSFET from Infineon Technologies, designed for a wide range of applications, particularly in switching and power management. It leverages advanced trench technology to minimize on-state resistance and deliver exceptional efficiency. This MOSFET is suitable for various industrial and consumer electronics applications requiring low power loss and high-speed switching.

Applications:

  • Load switching
  • Power management in battery-powered devices
  • DC-DC converters
  • LED lighting
  • Motor control

Features:

  • P-Channel Enhancement Mode
  • Low On-State Resistance (RDS(on))
  • Logic Level Input Compatibility
  • Fast Switching Speed
  • Trench Technology
  • Pb-free lead finish; RoHS compliant

Benefits:

  • High Efficiency: The low RDS(on) minimizes power dissipation, maximizing efficiency in power conversion applications and extending battery life in portable devices.
  • Simplified Drive Circuitry: Logic level compatibility enables direct control from microcontrollers and other logic circuits, reducing component count and simplifying design.
  • Fast Switching: Enables rapid switching performance, enhancing the efficiency and responsiveness of the system.
  • Robustness: Designed to withstand harsh operating conditions, ensuring reliability in demanding applications.
  • Environmentally Friendly: Pb-free lead finish and RoHS compliance ensure compliance with environmental regulations.

Additional Details:

The BSP612PH6327XTSA1 typically comes in a SOT-223 package. It is designed for surface mount assembly. The datasheet includes detailed information on the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM) ratings, as well as thermal resistance and gate charge characteristics. This MOSFET is ideal for power management and switching applications requiring efficient, reliable, and compact solutions.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess