EN
  • EN
  • DE

2PA1015Y,126

Part No 2PA1015Y,126
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.15A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 6V
Maximum Power Dissipation 500mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1004080-2PA1015Y,126
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2PA1015Y,126 CAD Model

Description

Product Overview: 2PA1015Y,126 - NXP Semiconductors

The 2PA1015Y,126 is a high-performance PNP bipolar transistor manufactured by NXP Semiconductors, a leader in the semiconductor industry. This transistor is designed for general-purpose switching and amplification applications, offering a blend of reliability and efficiency in a small package. The 2PA1015Y,126 is widely used in a variety of electronic circuits, making it a versatile component for designers and engineers.

Key Features

  • Type: PNP bipolar transistor
  • Package: TO-92, a widely used through-hole package that is easy to handle and solder.
  • Collector-Emitter Voltage (V<sub>CEO): -50V, providing a good voltage range for various applications.
  • Collector Current (I<sub>C): -150 mA, suitable for medium power requirements.
  • Power Dissipation (P<sub>D): 625 mW, ensuring the component can handle a reasonable amount of power without overheating.
  • DC Current Gain (h<sub>FE): High h<sub>FE value, indicating efficient current amplification capabilities.
  • Transition Frequency (f<sub>T): This parameter specifies the frequency at which the transistor can effectively amplify signals.

Applications

The 2PA1015Y,126 is suitable for a wide range of applications, including but not limited to:

  • Signal processing
  • Audio amplifiers
  • Switching circuits
  • Linear amplification
  • Power management solutions

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 2PA1015Y,126 is no exception. Each transistor is manufactured under strict quality control standards to ensure performance and reliability. This component is designed to meet the requirements of various regulatory approvals, providing assurance for its use in both commercial and industrial applications.

Environmental Considerations

The 2PA1015Y,126 is designed with environmental considerations in mind. It complies with RoHS directives, indicating that it is free from hazardous substances such as lead, mercury, and cadmium. This compliance not only helps protect the environment but also enables the use of this transistor in electronic products that are sold in regions with strict environmental regulations.

In summary, the 2PA1015Y,126 from NXP Semiconductors is a reliable and versatile PNP transistor that meets the needs of a wide range of electronic applications, all while upholding high standards of quality and environmental responsibility.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess