EN
  • EN
  • DE

BSP92P L6327

Part No BSP92P L6327
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, P-CH, 250V, 260MA, SOT-223; Transistor Polarity: P Channel; Continuous Dr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223-4
Continuous Drain Current (ID) 260 mA
Current Rating -260 mA
Drain to Source Breakdown Voltage 250 V
Drain to Source Resistance 12 Ω
Drain to Source Voltage (Vdss) 250 V
Fall Time 6 ns
Gate to Source Voltage (Vgs) 20 V
Input Capacitance 104 pF
Lead Free Yes
Maximum Operating Temperature 150 °C
Max Power Dissipation 1.8 W
Min Operating Temperature -55 °C
Mount Surface Mount
Nominal Vgs -1.5 V
Number of Elements 1
Number of Pins 4
Power Dissipation 1.8 W
Rds On Max 12 Ω
REACH SVHC No SVHC
Rise Time 6 ns
RoHS Compliant
Turn-Off Delay Time 67 ns
Turn-On Delay Time 5 ns
Voltage Rating (DC) -250 V
Win Source Part Number 979894-BSP92P L6327
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSP92P L6327 CAD Model

Description

The Infineon Technologies 979894-BSP92P L6327 is a single element MOSFET transistor with a drain to source voltage (Vdss) of 250 V and a continuous drain current (ID) of 260 mA.

  • Channel Type: Single MOSFET
  • Drain to Source Voltage (Vdss): 250 V
  • Continuous Drain Current (ID): 260 mA
  • Market Popularity: Low
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 150 °C
  • Operating Temperature Range: -55 °C to 150 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Turn-On Delay Time: 5 ns
  • Turn-Off Delay Time: 67 ns
  • Drain to Source Resistance: 12 Ω
  • Input Capacitance: 104 pF
  • Power Dissipation: 1.8 W
  • Mounting Type: Surface Mountable
  • Package: SOT-223-4

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4221 $50.6520
290+ $0.3463 $100.4270
450+ $0.3355 $150.9750
620+ $0.3247 $201.3140
800+ $0.3139 $251.1200
1,070+ $0.2814 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,770 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess