EN
  • EN
  • DE

BSZ058N03LS

Part No BSZ058N03LS
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 730125-BSZ058N03LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSZ058N03LS CAD Model

Description

The BSZ058N03LS is a power MOSFET from Infineon Technologies, designed for high-efficiency synchronous rectification in switched-mode power supplies (SMPS) and DC-DC converters. Its key features include low on-resistance and fast switching, optimizing performance in demanding power applications.

Applications:

  • Synchronous Rectification: Used as a synchronous rectifier in SMPS to improve efficiency.
  • DC-DC Converters: Integrated into DC-DC converters for efficient power conversion.
  • Motor Control: Applied in motor control circuits for efficient switching and power delivery.
  • Load Switching: Used as a high-side or low-side switch in various power applications.
  • Battery Management Systems: Found in battery management systems for efficient charging and discharging.

Features:

  • N-Channel Enhancement Mode: Facilitates easy gate driving and control.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • Avalanche Rated: Designed to withstand avalanche breakdown, improving reliability.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Increased Efficiency: Low on-resistance and fast switching significantly improve power conversion efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies the interface with control circuitry.
  • Enhanced Reliability: Avalanche rating ensures robust operation under transient conditions.
  • Compact Design: Available in a small surface-mount package for high-density applications.
  • Reduced Power Consumption: Minimizes conduction and switching losses, reducing overall power consumption.

Additional Details:

The BSZ058N03LS features an ultra-low on-resistance, typically in the milliohm range, which minimizes power dissipation during conduction. Its fast switching speed reduces switching losses, making it suitable for high-frequency SMPS and DC-DC converters. The logic-level gate drive capability allows direct connection to microcontroller or logic IC outputs, simplifying circuit design and reducing component count. The device is typically available in a small surface-mount package, such as a PowerPAK SO-8, allowing for high-density circuit designs. The MOSFET is also designed to be avalanche rated, ensuring robust operation under transient voltage conditions.

The BSZ058N03LS is a high-performance power MOSFET that provides superior efficiency and reliability in power conversion applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess